Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox TONER CARTRIDGE CYAAN TBV C55 Original Cyan

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TONER CARTRIDGE CYAAN TBV C55
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R00857
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23068
This statistic is based on the 85930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83968 free Open Icecat users.
Info modified on: 21 May 2019 13:38:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox TONER CARTRIDGE CYAAN TBV C55 Original Cyan :
The short editorial description of Xerox TONER CARTRIDGE CYAAN TBV C55 Original Cyan

Cyan Toner Cartridge, Docuprint NC60/C55
More>>>
Xerox TONER CARTRIDGE CYAAN TBV C55 Original Cyan:
The official marketing text of Xerox TONER CARTRIDGE CYAAN TBV C55 Original Cyan as supplied by the manufacturer

Cyan Toner Cartridge, Docuprint NC60/C55
Used With DocuPrint NC60™, DocuPrint C55/C55mp™
Capacity* 4,000 pages
* Supply capacities are based on 5% coverage on an A-size page.

Short summary description Xerox TONER CARTRIDGE CYAAN TBV C55 Original Cyan:
This short summary of the Xerox TONER CARTRIDGE CYAAN TBV C55 Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox TONER CARTRIDGE CYAAN TBV C55, 4000 pages, Cyan

Long summary description Xerox TONER CARTRIDGE CYAAN TBV C55 Original Cyan:
This is an auto-generated long summary of Xerox TONER CARTRIDGE CYAAN TBV C55 Original Cyan based on the first three specs of the first five spec groups.

Xerox TONER CARTRIDGE CYAAN TBV C55. Colour toner page yield: 4000 pages, Printing colours: Cyan

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Cyan
Print technology *
Indicates the method used to print by this product.
Laser printing
Colour toner page yield
4000 pages
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
362.8 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
2412.99 x 403.859 x 13.9699 mm
Other features
Colour
Yes
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Chile 1 distributor(s)
Customer service details