Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Cyan toner cartridge. Equivalent to HP CC531A. Compatible with HP Colour LaserJet CM2320 MFP, Colour LaserJet CP2020/CP2025

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyan toner cartridge. Equivalent to HP CC531A. Compatible with HP Colour LaserJet CM2320 MFP, Colour LaserJet CP2020/CP2025
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R99795 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5017534997954
Category
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 82724
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 13 Dec 2017 11:03:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Cyan toner cartridge. Equivalent to HP CC531A. Compatible with HP Colour LaserJet CM2320 MFP, Colour LaserJet CP2020/CP2025 :
The short editorial description of Xerox Cyan toner cartridge. Equivalent to HP CC531A. Compatible with HP Colour LaserJet CM2320 MFP, Colour LaserJet CP2020/CP2025

Cyan toner cartridge. Equivalent to HP CC531A. Compatible with HP Colour LaserJet CM2320 MFP, Colour LaserJet CP2020/CP2025
More>>>

Xerox Cyan toner cartridge. Equivalent to HP CC531A. Compatible with HP Colour LaserJet CM2320 MFP, Colour LaserJet CP2020/CP2025:
The official marketing text of Xerox Cyan toner cartridge. Equivalent to HP CC531A. Compatible with HP Colour LaserJet CM2320 MFP, Colour LaserJet CP2020/CP2025 as supplied by the manufacturer
Toner Cartridges for HP Printers from Xerox deliver brilliant image quality and excellent reliability at a low cost. Compared to the original HP toner cartridge, you'll get better or equal page yield, pay significantly less, and receive 100% lifetime warranty. Get more, pay less, without risk. Satisfaction is guaranteed.
Short summary description Xerox Cyan toner cartridge. Equivalent to HP CC531A. Compatible with HP Colour LaserJet CM2320 MFP, Colour LaserJet CP2020/CP2025:
This short summary of the Xerox Cyan toner cartridge. Equivalent to HP CC531A. Compatible with HP Colour LaserJet CM2320 MFP, Colour LaserJet CP2020/CP2025 data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Cyan toner cartridge. Equivalent to HP CC531A. Compatible with HP Colour LaserJet CM2320 MFP, Colour LaserJet CP2020/CP2025, Laser toner, 3000 pages, Cyan, 1 pc(s)
Long summary description Xerox Cyan toner cartridge. Equivalent to HP CC531A. Compatible with HP Colour LaserJet CM2320 MFP, Colour LaserJet CP2020/CP2025 :

Xerox Cyan toner cartridge. Equivalent to HP CC531A. Compatible with HP Colour LaserJet CM2320 MFP, Colour LaserJet CP2020/CP2025. Type: Laser toner, Page yield: 3000 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

This is an auto-generated long summary of Xerox Cyan toner cartridge. Equivalent to HP CC531A. Compatible with HP Colour LaserJet CM2320 MFP, Colour LaserJet CP2020/CP2025 based on the first three specs of the first five spec groups.
Features
Printing colours *
The colours that can be produced by the printer.
Cyan
Compatibility *
The other products, software and hardware this product can be used with.
HP Colour LaserJet CP2020/CP2025 HP Colour LaserJet CM2320 MFP
OEM code *
CC531A
Quantity per pack *
1 pc(s)
Type
Characteristics of the device.
Laser toner
Page yield
How many pages can be produced.
3000 pages
Print technology
Indicates the method used to print by this product.
Laser
Colour
Yes
Features
Certification
ISO_IEC_STD_19798
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Width
The measurement or extent of something from side to side.
120 mm
Depth
The distance from the front to the back of something.
365 mm
Height
The measurement of the product from head to foot or from base to top.
113 mm
Brand Image Product code Product Stock Price from
MM Cyan Laser Toner - HP CC531A / Canon 718C (2661B002) - For HP Color LaserJet / Canon LBP & MF Laser toner 2800pages Cyan MM Cyan Laser Toner - HP CC531A / Canon 718C (2661B002) - For HP Color LaserJet / Canon LBP & MF Laser toner 2800pages Cyan
(show image)
15036DK Cyan Laser Toner - HP CC531A / Canon 718C (2661B002) - For HP Color LaserJet / Canon LBP & MF EUR 19,73
(excl. VAT)
EUR 24,66 (incl. VAT)
MM Black Laser Toner - HP CC530A / Canon 718BK (2662B002) - For HP Color LaserJet / Canon LBP & MF Laser toner 3500pages Black MM Black Laser Toner - HP CC530A / Canon 718BK (2662B002) - For HP Color LaserJet / Canon LBP & MF Laser toner 3500pages Black
(show image)
15035DK Black Laser Toner - HP CC530A / Canon 718BK (2662B002) - For HP Color LaserJet / Canon LBP & MF EUR 19,73
(excl. VAT)
EUR 24,66 (incl. VAT)
MM Yellow Laser Toner - HP CC532A / Canon 718Y (2659B002) - For HP Color LaserJet / Canon LBP & MF Laser toner 2800pages Yellow MM Yellow Laser Toner - HP CC532A / Canon 718Y (2659B002) - For HP Color LaserJet / Canon LBP & MF Laser toner 2800pages Yellow
(show image)
15037DK Yellow Laser Toner - HP CC532A / Canon 718Y (2659B002) - For HP Color LaserJet / Canon LBP & MF EUR 19,73
(excl. VAT)
EUR 24,66 (incl. VAT)
MM Magenta Laser Toner - HP CC533A / Canon 718M (2660B002) - For HP Color LaserJet / Canon LBP & MF Laser toner 2800pages Magenta MM Magenta Laser Toner - HP CC533A / Canon 718M (2660B002) - For HP Color LaserJet / Canon LBP & MF Laser toner 2800pages Magenta
(show image)
15038DK Magenta Laser Toner - HP CC533A / Canon 718M (2660B002) - For HP Color LaserJet / Canon LBP & MF EUR 19,73
(excl. VAT)
EUR 24,66 (incl. VAT)
MM 15038UK Laser toner 2800pages Magenta laser toner & cartridge MM 15038UK Laser toner 2800pages Magenta laser toner & cartridge
(show image)
15038UK 15038UK EUR 19,73
(excl. VAT)
EUR 24,66 (incl. VAT)
MM 15035UK Laser toner 3500pages Black laser toner & cartridge MM 15035UK Laser toner 3500pages Black laser toner & cartridge
(show image)
15035UK 15035UK EUR 19,73
(excl. VAT)
EUR 24,66 (incl. VAT)
MM 15037UK Laser toner 2800pages Yellow laser toner & cartridge MM 15037UK Laser toner 2800pages Yellow laser toner & cartridge
(show image)
15037UK 15037UK EUR 19,73
(excl. VAT)
EUR 24,66 (incl. VAT)
MM 15036UK Laser toner 2800pages Cyan laser toner & cartridge MM 15036UK Laser toner 2800pages Cyan laser toner & cartridge
(show image)
15036UK 15036UK EUR 19,73
(excl. VAT)
EUR 24,66 (incl. VAT)
MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - HP CC530A - CC533A / Canon 718BKCMY (2659B002 - 2662B002) - For HP Color LaserJet / Canon LBP & MF Laser toner 3500pages Black,Cyan,Magenta,Yellow MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - HP CC530A - CC533A / Canon 718BKCMY (2659B002 - 2662B002) - For HP Color LaserJet / Canon LBP & MF Laser toner 3500pages Black,Cyan,Magenta,Yellow
(show image)
15167DK Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - HP CC530A - CC533A / Canon 718BKCMY (2659B002 - 2662B002) - For HP Color LaserJet / Canon LBP & MF  — 
Country Distributor
Nederland 2 distributor(s)
United Kingdom 7 distributor(s)
Portugal 1 distributor(s)
España 2 distributor(s)
Deutschland 4 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Suomi 1 distributor(s)
X