Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Yellow Toner Cartridge. Equivalent To Hp C9702A/Q3962A

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yellow Toner Cartridge. Equivalent To Hp C9702A/Q3962A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R99718
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5017534997183
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86251
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 17 Oct 2019 09:32:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Yellow Toner Cartridge. Equivalent To Hp C9702A/Q3962A :
The short editorial description of Xerox Yellow Toner Cartridge. Equivalent To Hp C9702A/Q3962A

Yellow toner cartridge. Equivalent to HP C9702A/Q3962A. Compatible with HP Colour LaserJet 1500, Colour LaserJet 2500, Colour LaserJet 2550, Colour LaserJet 2820/2840
More>>>
Xerox Yellow Toner Cartridge. Equivalent To Hp C9702A/Q3962A:
The official marketing text of Xerox Yellow Toner Cartridge. Equivalent To Hp C9702A/Q3962A as supplied by the manufacturer

Toner Cartridges for HP Printers from Xerox deliver brilliant image quality and excellent reliability at a low cost. Compared to the original HP toner cartridge, you'll get better or equal page yield, pay significantly less, and receive 100% lifetime warranty. Get more, pay less, without risk. Satisfaction is guaranteed.

Short summary description Xerox Yellow Toner Cartridge. Equivalent To Hp C9702A/Q3962A:
This short summary of the Xerox Yellow Toner Cartridge. Equivalent To Hp C9702A/Q3962A data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Yellow Toner Cartridge. Equivalent To Hp C9702A/Q3962A, 4000 pages, Yellow, 1 pc(s)

Long summary description Xerox Yellow Toner Cartridge. Equivalent To Hp C9702A/Q3962A:
This is an auto-generated long summary of Xerox Yellow Toner Cartridge. Equivalent To Hp C9702A/Q3962A based on the first three specs of the first five spec groups.

Xerox Yellow Toner Cartridge. Equivalent To Hp C9702A/Q3962A. Colour toner page yield: 4000 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

No competition
No competition

Few toners can touch the quality of Xerox supplies – whether you fit them in a Xerox copier or other leading brands such as Brother, Kyocera or HP. Guaranteed.

No need to be nervous
No need to be nervous

Do you dare swap to cheaper toner for your printer?

There’s a Xerox cartridge for most leading printers. It costs up to 40% less*, performs brilliantly and is Lifetime Guaranteed.

* compared to the OEM equivalent

It’s what’s inside that counts
It’s what’s inside that counts

Perfect colour, superb delivery and a smooth finish. Nothing tops a Xerox cartridge when it comes to print quality. That’s why the world’s leading printer brands reach for a Xerox when it’s time for a refill.

Solid and guaranteed
Solid and guaranteed

With a reputation for quality forged over time, Xerox branded supplies fit many of the world’s leading printers. With a Lifetime Guarantee, they last as long – or longer – than original cartridges.

Worth looking into
Worth looking into

Xerox branded toner for other major brands like Canon, Lexmark and OKI costs up to 40% less* and delivers equivalent or higher page yields. Guaranteed. Now that's worth checking out.

* compared to the OEM equivalent

Support. Guaranteed.
Support. Guaranteed.

Some after-market cartridges leave you hanging high and dry. The budget alternatives are budget for a reason. Xerox supplies for brands like Brother, Lexmark, Canon and HP carry a lifetime guarantee and won’t let you down.

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Yellow
Brand compatibility *
What other brands this brand can be used with.
HP
Print technology *
Indicates the method used to print by this product.
Laser printing
Compatibility *
The other products, software and hardware this product can be used with.
HP Colour LaserJet 2500, HP Colour LaserJet 2550, HP Colour LaserJet 1500, HP Colour LaserJet 2820/2840
Quantity per pack *
1 pc(s)
Colour toner page yield
4000 pages
OEM code
C9702A/Q3962A
Country of origin
Country where the device is made.
Serbia
Features
Certification
ISO_IEC_STD_19798
Weight & dimensions
Width
The measurement or extent of something from side to side.
115 mm
Depth
The distance from the front to the back of something.
365 mm
Height
The measurement of the product from head to foot or from base to top.
113 mm
Package width
The distance from one side of the packaging to the other.
115 mm
Package depth
The distance from the front to the back of the packaging.
365 mm
Package height
The distance from the top to the bottom of the packaging.
113 mm
Package weight
Weight of the packaged product.
980 g
Other features
Colour
Yes
Country Distributor
Nederland 3 distributor(s)
United Kingdom 10 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Deutschland 5 distributor(s)
Österreich 2 distributor(s)
Czech Republic 1 distributor(s)
Switzerland 3 distributor(s)
Danmark 1 distributor(s)
Belgium 2 distributor(s)
Suomi 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details