Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Black toner cartridge. Equivalent to Brother TN5500. Compatible with Brother HL-7050/HL-7050N

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black toner cartridge. Equivalent to Brother TN5500. Compatible with Brother HL-7050/HL-7050N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R99702
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5017534997022
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62006
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 21 May 2019 12:49:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Black toner cartridge. Equivalent to Brother TN5500. Compatible with Brother HL-7050/HL-7050N :
The short editorial description of Xerox Black toner cartridge. Equivalent to Brother TN5500. Compatible with Brother HL-7050/HL-7050N

Black toner cartridge. Equivalent to Brother TN5500. Compatible with Brother HL-7050/HL-7050N
More>>>
Xerox Black toner cartridge. Equivalent to Brother TN5500. Compatible with Brother HL-7050/HL-7050N:
The official marketing text of Xerox Black toner cartridge. Equivalent to Brother TN5500. Compatible with Brother HL-7050/HL-7050N as supplied by the manufacturer

Toner Cartridges for Brother Printers from Xerox deliver brilliant image quality and excellent reliability at a low cost. Compared to the original Brother toner cartridge, you'll get better or equal page yield, pay significantly less, and receive 100% lifetime warranty. Get more, pay less, without risk. Satisfaction is guaranteed.

Short summary description Xerox Black toner cartridge. Equivalent to Brother TN5500. Compatible with Brother HL-7050/HL-7050N:
This short summary of the Xerox Black toner cartridge. Equivalent to Brother TN5500. Compatible with Brother HL-7050/HL-7050N data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Black toner cartridge. Equivalent to Brother TN5500. Compatible with Brother HL-7050/HL-7050N, 12000 pages, Black, 1 pc(s)

Long summary description Xerox Black toner cartridge. Equivalent to Brother TN5500. Compatible with Brother HL-7050/HL-7050N:
This is an auto-generated long summary of Xerox Black toner cartridge. Equivalent to Brother TN5500. Compatible with Brother HL-7050/HL-7050N based on the first three specs of the first five spec groups.

Xerox Black toner cartridge. Equivalent to Brother TN5500. Compatible with Brother HL-7050/HL-7050N. Black toner page yield: 12000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Black
Brand compatibility *
What other brands this brand can be used with.
Xerox
Print technology *
Indicates the method used to print by this product.
Laser printing
Compatibility *
The other products, software and hardware this product can be used with.
Brother HL-7050/HL-7050N
Quantity per pack *
1 pc(s)
Black toner page yield *
12000 pages
Features
OEM code
TN5500
Weight & dimensions
Width
The measurement or extent of something from side to side.
145 mm
Depth
The distance from the front to the back of something.
359 mm
Height
The measurement of the product from head to foot or from base to top.
136 mm
Other features
Colour
Yes
Country Distributor
Nederland 2 distributor(s)
United Kingdom 9 distributor(s)
Portugal 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 2 distributor(s)
Deutschland 3 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
Customer service details