Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Black toner cartridge. Equivalent to HP C4182X. Compatible with HP LaserJet 8100, LaserJet 8150, LaserJet Mopier 320

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black toner cartridge. Equivalent to HP C4182X. Compatible with HP LaserJet 8100, LaserJet 8150, LaserJet Mopier 320
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R97027 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3154141473234 show
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 83899
This statistic is based on the 79348 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 77553 free Open Icecat users .
Info modified on: 27 Jun 2018 00:24:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Black toner cartridge. Equivalent to HP C4182X. Compatible with HP LaserJet 8100, LaserJet 8150, LaserJet Mopier 320 :
The short editorial description of Xerox Black toner cartridge. Equivalent to HP C4182X. Compatible with HP LaserJet 8100, LaserJet 8150, LaserJet Mopier 320

Black toner cartridge. Equivalent to HP C4182X. Compatible with HP LaserJet 8100, LaserJet 8150, LaserJet Mopier 320
More>>>
Xerox Black toner cartridge. Equivalent to HP C4182X. Compatible with HP LaserJet 8100, LaserJet 8150, LaserJet Mopier 320:
The official marketing text of Xerox Black toner cartridge. Equivalent to HP C4182X. Compatible with HP LaserJet 8100, LaserJet 8150, LaserJet Mopier 320 as supplied by the manufacturer

Toner Cartridges for HP Printers from Xerox deliver brilliant image quality and excellent reliability at a low cost. Compared to the original HP toner cartridge, you'll get better or equal page yield, pay significantly less, and receive 100% lifetime warranty. Get more, pay less, without risk. Satisfaction is guaranteed.

Short summary description Xerox Black toner cartridge. Equivalent to HP C4182X. Compatible with HP LaserJet 8100, LaserJet 8150, LaserJet Mopier 320:
This short summary of the Xerox Black toner cartridge. Equivalent to HP C4182X. Compatible with HP LaserJet 8100, LaserJet 8150, LaserJet Mopier 320 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Black toner cartridge. Equivalent to HP C4182X. Compatible with HP LaserJet 8100, LaserJet 8150, LaserJet Mopier 320, 20500 pages, Black, 1 pc(s)

Long summary description Xerox Black toner cartridge. Equivalent to HP C4182X. Compatible with HP LaserJet 8100, LaserJet 8150, LaserJet Mopier 320:
This is an auto-generated long summary of Xerox Black toner cartridge. Equivalent to HP C4182X. Compatible with HP LaserJet 8100, LaserJet 8150, LaserJet Mopier 320 based on the first three specs of the first five spec groups.

Xerox Black toner cartridge. Equivalent to HP C4182X. Compatible with HP LaserJet 8100, LaserJet 8150, LaserJet Mopier 320. Page yield: 20500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Original *
Yes
Page yield *
How many pages can be produced.
20500 pages
Printing colours *
The colours that can be produced by the printer.
Black
Quantity per pack *
1 pc(s)
Brand compatibility *
What other brands this brand can be used with.
HP
Compatibility *
The other products, software and hardware this product can be used with.
HP LaserJet Mopier 320 HP LaserJet 8150 HP LaserJet 8100
OEM code *
C4182X
Print technology
Indicates the method used to print by this product.
Laser
Features
Country of origin
Country where the device is made.
Serbia
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Certification
ISO/IEC 19752
Weight & dimensions
Width
The measurement or extent of something from side to side.
275 mm
Depth
The distance from the front to the back of something.
458 mm
Height
The measurement of the product from head to foot or from base to top.
167 mm
Packaging data
Package type
The type of product package e.g. box.
Box
Brand Image Product code Product Stock Price from
MM Black Laser Toner - HP 82X (C4182X) / Canon EP-72 - For HP LaserJet / Canon LBP Laser toner 8100pages Black MM Black Laser Toner - HP 82X (C4182X) / Canon EP-72 - For HP LaserJet / Canon LBP Laser toner 8100pages Black
(show image)
15119DK Black Laser Toner - HP 82X (C4182X) / Canon EP-72 - For HP LaserJet / Canon LBP 0,00
(excl. VAT)
0,00 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 10 distributor(s)
Portugal 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Deutschland 4 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Switzerland 2 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Suomi 2 distributor(s)
Norway 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details