Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Black toner cartridge. Equivalent to HP C4129X. Compatible with HP LaserJet 5000, LaserJet 5100

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black toner cartridge. Equivalent to HP C4129X. Compatible with HP LaserJet 5000, LaserJet 5100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R97026 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3154141473227 show
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 83524
This statistic is based on the 80692 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 78860 free Open Icecat users .
Info modified on: 11 Dec 2018 15:30:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Black toner cartridge. Equivalent to HP C4129X. Compatible with HP LaserJet 5000, LaserJet 5100 :
The short editorial description of Xerox Black toner cartridge. Equivalent to HP C4129X. Compatible with HP LaserJet 5000, LaserJet 5100

Black toner cartridge. Equivalent to HP C4129X. Compatible with HP LaserJet 5000, LaserJet 5100
More>>>
Xerox Black toner cartridge. Equivalent to HP C4129X. Compatible with HP LaserJet 5000, LaserJet 5100:
The official marketing text of Xerox Black toner cartridge. Equivalent to HP C4129X. Compatible with HP LaserJet 5000, LaserJet 5100 as supplied by the manufacturer

Toner Cartridges for HP Printers from Xerox deliver brilliant image quality and excellent reliability at a low cost. Compared to the original HP toner cartridge, you'll get better or equal page yield, pay significantly less, and receive 100% lifetime warranty. Get more, pay less, without risk. Satisfaction is guaranteed.

Short summary description Xerox Black toner cartridge. Equivalent to HP C4129X. Compatible with HP LaserJet 5000, LaserJet 5100:
This short summary of the Xerox Black toner cartridge. Equivalent to HP C4129X. Compatible with HP LaserJet 5000, LaserJet 5100 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Black toner cartridge. Equivalent to HP C4129X. Compatible with HP LaserJet 5000, LaserJet 5100, Laser cartridge, 10000 pages, Black, 1 pc(s)

Long summary description Xerox Black toner cartridge. Equivalent to HP C4129X. Compatible with HP LaserJet 5000, LaserJet 5100:
This is an auto-generated long summary of Xerox Black toner cartridge. Equivalent to HP C4129X. Compatible with HP LaserJet 5000, LaserJet 5100 based on the first three specs of the first five spec groups.

Xerox Black toner cartridge. Equivalent to HP C4129X. Compatible with HP LaserJet 5000, LaserJet 5100. Type: Laser cartridge, Page yield: 10000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

No competition
No competition

Few toners can touch the quality of Xerox supplies – whether you fit them in a Xerox copier or other leading brands such as Brother, Kyocera or HP. Guaranteed.

No need to be nervous
No need to be nervous

Do you dare swap to cheaper toner for your printer?

There’s a Xerox cartridge for most leading printers. It costs up to 40% less*, performs brilliantly and is Lifetime Guaranteed.

* compared to the OEM equivalent

It’s what’s inside that counts
It’s what’s inside that counts

Perfect colour, superb delivery and a smooth finish. Nothing tops a Xerox cartridge when it comes to print quality. That’s why the world’s leading printer brands reach for a Xerox when it’s time for a refill.

Solid and guaranteed
Solid and guaranteed

With a reputation for quality forged over time, Xerox branded supplies fit many of the world’s leading printers. With a Lifetime Guarantee, they last as long – or longer – than original cartridges.

Worth looking into
Worth looking into

Xerox branded toner for other major brands like Canon, Lexmark and OKI costs up to 40% less* and delivers equivalent or higher page yields. Guaranteed. Now that's worth checking out.

* compared to the OEM equivalent

Support. Guaranteed.
Support. Guaranteed.

Some after-market cartridges leave you hanging high and dry. The budget alternatives are budget for a reason. Xerox supplies for brands like Brother, Lexmark, Canon and HP carry a lifetime guarantee and won’t let you down.

Features
Type *
Characteristics of the device.
Laser cartridge
Original *
No
Page yield *
How many pages can be produced.
10000 pages
Printing colours *
The colours that can be produced by the printer.
Black
Quantity per pack *
1 pc(s)
Brand compatibility *
What other brands this brand can be used with.
HP
Compatibility *
The other products, software and hardware this product can be used with.
HP LaserJet 5000 HP LaserJet 5100
OEM code *
C4129X
Print technology
Indicates the method used to print by this product.
Laser
Features
Country of origin
Country where the device is made.
Serbia
Product colour
The colour e.g. red, blue, green, black, white.
Black
Certification
ISO/IEC 19752
Weight & dimensions
Width
The measurement or extent of something from side to side.
275 mm
Depth
The distance from the front to the back of something.
458 mm
Height
The measurement of the product from head to foot or from base to top.
167 mm
Packaging data
Package type
The type of product package e.g. box.
Box
Brand Image Product code Product Stock Price from
MM Black Laser Toner - HP 29X (C4129X) / Canon EP-62 (1500A003) - For HP LaserJet & Canon LBP 10000 pages MM Black Laser Toner - HP 29X (C4129X) / Canon EP-62 (1500A003) - For HP LaserJet & Canon LBP 10000 pages
(show image)
15076DK Black Laser Toner - HP 29X (C4129X) / Canon EP-62 (1500A003) - For HP LaserJet & Canon LBP 0,00
(excl. VAT)
0,00 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 9 distributor(s)
Portugal 1 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Deutschland 7 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Switzerland 2 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Suomi 2 distributor(s)
Norway 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details