Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox XPrint A4 A4 (210×297 mm) White printing paper

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XPrint A4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R95248 show
Show alternative article codes used in the online market place
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20449
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 16 Dec 2017 15:10:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox XPrint A4 A4 (210×297 mm) White printing paper :
The short editorial description of Xerox XPrint A4 A4 (210×297 mm) White printing paper

A4, 80g/m², 500 Sheets / Pack, 5 Pack / Box
More>>>

Xerox XPrint A4 A4 (210×297 mm) White printing paper:
The official marketing text of Xerox XPrint A4 A4 (210×297 mm) White printing paper as supplied by the manufacturer
Extra white paper specifically for production printing.

The smooth surface enhances digital black and white or highlight colour resolution.

Order Quantity = 1 Box
Short summary description Xerox XPrint A4 A4 (210×297 mm) White printing paper:
This short summary of the Xerox XPrint A4 A4 (210×297 mm) White printing paper data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox XPrint A4, A4 (210×297 mm), Laser printing, White, 80 g/m², 500 sheets
Long summary description Xerox XPrint A4 A4 (210×297 mm) White printing paper :

Xerox XPrint A4. Paper size: A4 (210×297 mm), Recommended usage: Laser printing, Colour of product: White. Sheets per pack: 500 sheets

This is an auto-generated long summary of Xerox XPrint A4 A4 (210×297 mm) White printing paper based on the first three specs of the first five spec groups.
Features
Paper size *
The size of the paper e.g. A4, A3.
A4 (210×297 mm)
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Laser printing
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Media weight *
The weight of the media used with this product.
80 g/m²
Packaging content
Sheets per pack *
The number of sheets of paper etc. in each pack.
500 sheets
Packs per box
5
Sheets per box
2500
Brand Image Product code Product Stock Price from
Xerox Colotech A4 100g/m2 500 sheets White printing paper Xerox Colotech A4 100g/m2 500 sheets White printing paper
(show image)
003R94646 Colotech A4 100g/m2 500 sheets EUR 7,77
(excl. VAT)
EUR 9,32 (incl. VAT)
Xerox Colotech A4 90 g/m2 500 sheets White printing paper Xerox Colotech A4 90 g/m2 500 sheets White printing paper
(show image)
003R94641 Colotech A4 90 g/m2 500 sheets EUR 6,01
(excl. VAT)
EUR 7,21 (incl. VAT)
Xerox Symphony 80 g/m² A4 250 Sheets Ivory Ivory printing paper Xerox Symphony 80 g/m² A4 250 Sheets Ivory Ivory printing paper
(show image)
003R93964 Symphony 80 g/m² A4 250 Sheets Ivory EUR 6,29
(excl. VAT)
EUR 7,54 (incl. VAT)
Xerox Xprint 100 A4, White paper White printing paper Xerox Xprint 100 A4, White paper White printing paper
(show image)
003R95256 Xprint 100 A4, White paper EUR 7,81
(excl. VAT)
EUR 9,37 (incl. VAT)
Xerox Symphony 80 g/m² A4 250 Sheets Salmon inkjet paper Xerox Symphony 80 g/m² A4 250 Sheets Salmon inkjet paper
(show image)
003R93962 Symphony 80 g/m² A4 250 Sheets Salmon EUR 6,04
(excl. VAT)
EUR 7,25 (incl. VAT)
Xerox Symphony 80 g/m² A4 250 Sheets Mid Pink Pink printing paper Xerox Symphony 80 g/m² A4 250 Sheets Mid Pink Pink printing paper
(show image)
003R93970 Symphony 80 g/m² A4 250 Sheets Mid Pink EUR 6,04
(excl. VAT)
EUR 7,25 (incl. VAT)
Xerox Symphony Card A4, Mid Grey Grey printing paper Xerox Symphony Card A4, Mid Grey Grey printing paper
(show image)
003R92300 Symphony Card A4, Mid Grey  — 
Xerox A4 Glossy Laser paper Gloss White printing paper Xerox A4 Glossy Laser paper Gloss White printing paper
(show image)
003R98122 A4 Glossy Laser paper  — 
Xerox A4 Laser paper White printing paper Xerox A4 Laser paper White printing paper
(show image)
003R98119 A4 Laser paper  — 
Xerox Symphony 160 g/m² A4 250 Sheets Salmon inkjet paper Xerox Symphony 160 g/m² A4 250 Sheets Salmon inkjet paper
(show image)
3R93230 Symphony 160 g/m² A4 250 Sheets Salmon EUR 10,25
(excl. VAT)
EUR 12,30 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
X