Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 001R00610 200000pages printer belt

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
001R00610
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
001R00610
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0952057624404 show
Category
Component in printers used to transfer colour onto paper.
printer belts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 31103
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 10 Jan 2018 09:25:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 001R00610 200000pages printer belt :
The short editorial description of Xerox 001R00610 200000pages printer belt

Transfer Belt Cartridge for WorkCentre 7120/7125
More>>>

Xerox 001R00610 200000pages printer belt:
The official marketing text of Xerox 001R00610 200000pages printer belt as supplied by the manufacturer
Xerox offers these supplies developed specifically to keep your Xerox equipment operating at peak performance.
Short summary description Xerox 001R00610 200000pages printer belt:
This short summary of the Xerox 001R00610 200000pages printer belt data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox 001R00610, 200000 pages, WorkCentre 7120/7125, 504 x 544 x 186 mm, 5.99 kg
Long summary description Xerox 001R00610 200000pages printer belt :

Xerox 001R00610. Page yield: 200000 pages, Compatibility: WorkCentre 7120/7125. Package dimensions (WxDxH): 504 x 544 x 186 mm. Package weight: 5.99 kg

This is an auto-generated long summary of Xerox 001R00610 200000pages printer belt based on the first three specs of the first five spec groups.
Features
Page yield
How many pages can be produced.
200000 pages
Compatibility
The other products, software and hardware this product can be used with.
WorkCentre 7120/7125
Weight & dimensions
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
504 x 544 x 186 mm
Packaging data
Package weight
Weight of the packaged product.
5.99 kg
Packaging content
Quantity
The number of products there are.
1
Brand Image Product code Product Stock Price from
Xerox 108R00580 100000pages printer belt Xerox 108R00580 100000pages printer belt
(show image)
108R00580 108R00580 EUR 0,18
(excl. VAT)
EUR 0,18 (incl. VAT)
Xerox 101R00421 100000pages printer belt Xerox 101R00421 100000pages printer belt
(show image)
101R00421 101R00421 EUR 0,33
(excl. VAT)
EUR 0,33 (incl. VAT)
Xerox 108R00816 120000pages printer belt Xerox 108R00816 120000pages printer belt
(show image)
108R00816 108R00816 EUR 130,60
(excl. VAT)
EUR 163,26 (incl. VAT)
Xerox 16200001 80000pages printer belt Xerox 16200001 80000pages printer belt
(show image)
16200001 16200001  — 
Country Distributor
Nederland 2 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Czech Republic 1 distributor(s)
España 2 distributor(s)
Chile 1 distributor(s)
Perú 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Bulgaria 1 distributor(s)
X