location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

X-MINI WE Mono portable speaker Blue 1.5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
X-MINI Check ‘X-MINI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XAM17-GMBL
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by X-MINI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2020 09:45:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name X-MINI WE Mono portable speaker Blue 1.5 W :
The long product name of X-MINI WE Mono portable speaker Blue 1.5 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WE, 1.5W, 200Hz-20kHz, Bluetooth 3.0, NFC, 230mAh, 48g, Blue
More>>>
Short summary description X-MINI WE Mono portable speaker Blue 1.5 W:
This short summary of the X-MINI WE Mono portable speaker Blue 1.5 W data-sheet is auto-generated and uses the product title and the first six key specs.

X-MINI WE, 1.0 channels, 1-way, 3.1 cm, 1.5 W, 200 - 20000 Hz, 3.6 Ω

Long summary description X-MINI WE Mono portable speaker Blue 1.5 W:
This is an auto-generated long summary of X-MINI WE Mono portable speaker Blue 1.5 W based on the first three specs of the first five spec groups.

X-MINI WE. Audio output channels: 1.0 channels, Speaker type: 1-way, Driver diameter: 3.1 cm. RMS rated power: 1.5 W, Frequency range: 200 - 20000 Hz, Impedance: 3.6 Ω. Connectivity technology: Wireless, Bluetooth version: 3.0+HS, Bluetooth profiles: A2DP. Product type: Mono portable speaker, Product colour: Blue. Recommended usage: Mobile phone / Smartphone

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 19:27:42
Uk has collected 2 expert reviews for X-MINI WE Mono portable speaker Blue 1.5 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
X-MINI

X-MINI WE Mono portable speaker Pink 1.5 W
(show image)
XAM17-GMP WE 0.00
(excl. VAT)
0 (incl. VAT)
X-MINI

X-MINI WE Mono portable speaker Orange 1.5 W
(show image)
XAM17-GMOR WE 0.00
(excl. VAT)
0 (incl. VAT)
X-MINI

X-MINI WE Mono portable speaker Turquoise 1.5 W
(show image)
XAM17-GMTR WE 0.00
(excl. VAT)
0 (incl. VAT)
X-MINI

X-MINI WE Mono portable speaker Black 1.5 W
(show image)
XAM17-GMB WE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)