location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Woxter ML26-066 laptop case 39.6 cm (15.6") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Woxter Check ‘Woxter’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML26-066
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML26-066
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Woxter’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Woxter: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:33:54
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Woxter ML26-066 laptop case 39.6 cm (15.6") Sleeve case Black:
This short summary of the Woxter ML26-066 laptop case 39.6 cm (15.6") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Woxter ML26-066, Sleeve case, 39.6 cm (15.6")

Long summary description Woxter ML26-066 laptop case 39.6 cm (15.6") Sleeve case Black:
This is an auto-generated long summary of Woxter ML26-066 laptop case 39.6 cm (15.6") Sleeve case Black based on the first three specs of the first five spec groups.

Woxter ML26-066. Case type: Sleeve case, Maximum screen size: 39.6 cm (15.6"), Surface coloration: Monochromatic