location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

WowWee Mini Robosapien

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WowWee Check ‘WowWee’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Robosapien
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8085
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0771171180852 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by WowWee: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2022 14:53:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name WowWee Mini Robosapien :
The long product name of WowWee Mini Robosapien. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cool walking action, Eyes light up, Levered posable arms, Working hands activated by buttons
More>>>
WowWee Mini Robosapien:
The official description of WowWee Mini Robosapien as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The original Robosapien™ is now available in a collectible 7" mini version. Fully detailed - looks just like the 14" original, but only half the size!

Short summary description WowWee Mini Robosapien:
This short summary of the WowWee Mini Robosapien data-sheet is auto-generated and uses the product title and the first six key specs.

WowWee Mini Robosapien, Programmable robot, 4 yr(s), Black, White

Long summary description WowWee Mini Robosapien:
This is an auto-generated long summary of WowWee Mini Robosapien based on the first three specs of the first five spec groups.

WowWee Mini Robosapien. Product type: Programmable robot, Recommended age (min): 4 yr(s), Material: Metal, Plastic, Product colour: Black, White

Features
Product type *
Programmable robot
Product colour *
Black, White
Material *
Metal, Plastic
Recommended age (min) *
4 yr(s)
Lighting effects supported
Yes
Light colour
Red
Power
Batteries required
Yes
Battery type
AA
Number of batteries supported
2
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package type
Window box
Packaging content
Batteries included
No
Logistics data
Master (outer) case width
220 mm
Master (outer) case length
372 mm
Master (outer) case height
425 mm
Master (outer) case gross weight
4 kg
Master (outer) case volume
34800 cm³
Products per master (outer) case
8 pc(s)
Products per intermodal container (20ft)
6 pc(s)
Products per intermodal container (40ft)
1312 pc(s)
Products per pallet
288 pc(s)