location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wortmann AG Terra Mobile Pad 1050 Intel Atom® 32 GB 25.4 cm (10") 2 GB Wi-Fi 4 (802.11n) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wortmann AG Check ‘Wortmann AG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Terra Mobile Pad 1050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NL1470531
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Wortmann AG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wortmann AG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Apr 2019 12:27:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Wortmann AG Terra Mobile Pad 1050 Intel Atom® 32 GB 25.4 cm (10") 2 GB Wi-Fi 4 (802.11n) Black :
The long product name of Wortmann AG Terra Mobile Pad 1050 Intel Atom® 32 GB 25.4 cm (10") 2 GB Wi-Fi 4 (802.11n) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Terra Mobile Pad 1050 - Intel Atom processor N455 (512K Cache, 1.66 GHz), Intel NM10, 10" 1024x600, 2GB DDR3, 32GB SSD, WLAN 802.11 b/g/n
More>>>
Short summary description Wortmann AG Terra Mobile Pad 1050 Intel Atom® 32 GB 25.4 cm (10") 2 GB Wi-Fi 4 (802.11n) Black:
This short summary of the Wortmann AG Terra Mobile Pad 1050 Intel Atom® 32 GB 25.4 cm (10") 2 GB Wi-Fi 4 (802.11n) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Wortmann AG Terra Mobile Pad 1050, 25.4 cm (10"), 1024 x 600 pixels, 32 GB, 2 GB, 850 g, Black

Long summary description Wortmann AG Terra Mobile Pad 1050 Intel Atom® 32 GB 25.4 cm (10") 2 GB Wi-Fi 4 (802.11n) Black:
This is an auto-generated long summary of Wortmann AG Terra Mobile Pad 1050 Intel Atom® 32 GB 25.4 cm (10") 2 GB Wi-Fi 4 (802.11n) Black based on the first three specs of the first five spec groups.

Wortmann AG Terra Mobile Pad 1050. Display diagonal: 25.4 cm (10"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 32 GB. Processor family: Intel Atom®. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 850 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 21:33:23
Uk has collected 1 expert review for Wortmann AG Terra Mobile Pad 1050 Intel Atom® 32 GB 25.4 cm (10") 2 GB Wi-Fi 4 (802.11n) Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%