Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Wortmann AG TERRA 5000 3.5GHz A10 PRO-9700 Mini Tower Black, Silver PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wortmann AG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TERRA 5000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NL1009542
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wortmann AG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 959
This statistic is based on the 77227 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75427 free Open Icecat users .
Info modified on: 15 Apr 2018 16:24:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (1,4MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 24 Months
Long product name Wortmann AG TERRA 5000 3.5GHz A10 PRO-9700 Mini Tower Black, Silver PC :
The short editorial description of Wortmann AG TERRA 5000 3.5GHz A10 PRO-9700 Mini Tower Black, Silver PC

AMD PRO A10-9700 3.5 GHz (2M Cache up to 3.8 GHz), 240 GB SSD, 4 GB DDR4, AMD B350, DVD±RW, Windows 10 Pro
More>>>
Short summary description Wortmann AG TERRA 5000 3.5GHz A10 PRO-9700 Mini Tower Black, Silver PC:
This short summary of the Wortmann AG TERRA 5000 3.5GHz A10 PRO-9700 Mini Tower Black, Silver PC data-sheet is auto-generated and uses the product title and the first six key specs.

Wortmann AG TERRA 5000, 3.5 GHz, AMD A, 4 GB, 240 GB, DVD±RW, Windows 10 Pro

Long summary description Wortmann AG TERRA 5000 3.5GHz A10 PRO-9700 Mini Tower Black, Silver PC:
This is an auto-generated long summary of Wortmann AG TERRA 5000 3.5GHz A10 PRO-9700 Mini Tower Black, Silver PC based on the first three specs of the first five spec groups.

Wortmann AG TERRA 5000. Processor frequency: 3.5 GHz, Processor family: AMD A, Processor model: A10 PRO-9700. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 240 GB, Storage media: SSD. Optical drive type: DVD±RW. On-board graphics adapter model: AMD Radeon R7. Operating system installed: Windows 10 Pro. Power supply: 350 W. Chassis type: Mini Tower. Product type: PC. Weight: 7 kg. Colour of product: Black, Silver

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.