location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wortmann AG TERRA PAD 1003 3G Mediatek 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wortmann AG Check ‘Wortmann AG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TERRA PAD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1003
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1220333
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Wortmann AG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wortmann AG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2023 10:13:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Wortmann AG TERRA PAD 1003 3G Mediatek 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 25.6 cm (10.1") 1280 x 800 pixels IPS
  • - Mediatek MT8382 1.3 GHz
  • - 16 GB Flash Card reader integrated
  • - Single camera 2 MP Front camera 0.3 MP
  • - 3G Wi-Fi 4 (802.11n) Bluetooth
  • - Lithium-Ion (Li-Ion) 8000 mAh 11 h
  • - Android
More>>>
Short summary description Wortmann AG TERRA PAD 1003 3G Mediatek 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:
This short summary of the Wortmann AG TERRA PAD 1003 3G Mediatek 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black data-sheet is auto-generated and uses the product title and the first six key specs.

Wortmann AG TERRA PAD 1003, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black

Long summary description Wortmann AG TERRA PAD 1003 3G Mediatek 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:
This is an auto-generated long summary of Wortmann AG TERRA PAD 1003 3G Mediatek 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black based on the first three specs of the first five spec groups.

Wortmann AG TERRA PAD 1003. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor model: MT8382. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 655 g. Operating system installed: Android. Product colour: Black

Brand Image Product code Product Stock Price from
Wortmann AG

Wortmann AG TERRA PAD 1061 PRO Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black
(show image)
1220488 1061 PRO 0.00
(excl. VAT)
0 (incl. VAT)
Wortmann AG

Wortmann AG TERRA PAD 1061 Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black
(show image)
1220465 1061 0.00
(excl. VAT)
0 (incl. VAT)
Wortmann AG

Wortmann AG TERRA PAD 1003 3G ARM 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black
(show image)
1220443 1003 0.00
(excl. VAT)
0 (incl. VAT)
Wortmann AG

Wortmann AG TERRA PAD 885 INDUSTRY 4G Intel Atom® LTE 64 GB 21.1 cm (8.3") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black
(show image)
1220428 Terra Pad 885 INDUSTRY 0.00
(excl. VAT)
0 (incl. VAT)
Wortmann AG

Wortmann AG PAD 1061 PRO Intel Atom® 64 GB 25.6 cm (10.1") 2 GB 802.11a Windows 8.1 Pro Black
(show image)
1220420 PAD 1061 PRO 0.00
(excl. VAT)
0 (incl. VAT)
Wortmann AG

Wortmann AG TERRA PAD 885 Industry 3G Intel Atom® 64 GB 21.1 cm (8.3") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro White
(show image)
1220360 885 Industry 0.00
(excl. VAT)
0 (incl. VAT)
Wortmann AG

Wortmann AG TERRA PAD 1061 Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black
(show image)
1220406 1061 0.00
(excl. VAT)
0 (incl. VAT)