Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Wortmann AG TERRA PC-Nettop 2600 1.8GHz D525 Black PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wortmann AG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TERRA PC-Nettop 2600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1009198
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4039407015443
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wortmann AG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11226
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 14 Dec 2017 19:15:14
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Wortmann AG TERRA PC-Nettop 2600 1.8GHz D525 Black PC:
This short summary of the Wortmann AG TERRA PC-Nettop 2600 1.8GHz D525 Black PC data-sheet is auto-generated and uses the product title and the first six key specs.
Wortmann AG TERRA PC-Nettop 2600, 1.8 GHz, Intel® Atom™, D525, 2 GB, 320 GB, FreeDOS
Long summary description Wortmann AG TERRA PC-Nettop 2600 1.8GHz D525 Black PC :

Wortmann AG TERRA PC-Nettop 2600. Processor frequency: 1.8 GHz, Processor family: Intel® Atom™, Processor model: D525. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics adapter model: Integrated, Discrete graphics adapter model: NVIDIA ION 2. Wi-Fi. Operating system installed: FreeDOS. Power supply: 65 W. Product type: PC. Colour of product: Black

This is an auto-generated long summary of Wortmann AG TERRA PC-Nettop 2600 1.8GHz D525 Black PC based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.