Wortmann AG TERRA SERVER 7430 G1 (B-t-O), 1.8 GHz, E5-2603, 16 GB, DDR3-SDRAM, 750 W, Tower (4U)
Wortmann AG TERRA SERVER 7430 G1 (B-t-O). Processor family: Intel® Xeon® E5 Family, Processor frequency: 1.8 GHz, Processor model: E5-2603. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 4 x 2 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Tower (4U)