location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wortmann AG TERRA 5000V2 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 240 GB SSD Windows 10 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wortmann AG Check ‘Wortmann AG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TERRA 5000V2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1009533
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4039407037513
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Wortmann AG’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wortmann AG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2022 16:09:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 24 months
Long product name Wortmann AG TERRA 5000V2 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 240 GB SSD Windows 10 Pro Mini PC Black :
The long product name of Wortmann AG TERRA 5000V2 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 240 GB SSD Windows 10 Pro Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4170, Intel H81 Express, 4 GB DDR3, 240 GB SSD, 802.11 b/g/n/ac, Windows 10 Pro
More>>>
Short summary description Wortmann AG TERRA 5000V2 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 240 GB SSD Windows 10 Pro Mini PC Black:
This short summary of the Wortmann AG TERRA 5000V2 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 240 GB SSD Windows 10 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Wortmann AG TERRA 5000V2, 3.7 GHz, Intel® Core™ i3, i3-4170, 4 GB, 240 GB, Windows 10 Pro

Long summary description Wortmann AG TERRA 5000V2 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 240 GB SSD Windows 10 Pro Mini PC Black:
This is an auto-generated long summary of Wortmann AG TERRA 5000V2 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 240 GB SSD Windows 10 Pro Mini PC Black based on the first three specs of the first five spec groups.

Wortmann AG TERRA 5000V2. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 240 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Wi-Fi. Operating system installed: Windows 10 Pro. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 900 g. Product colour: Black