WMF logo

WMF Ambient 61.3022.5906 aroma diffuser Plastic, Stainless steel Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35659
Info modified on:
13 Dec 2019, 10:57:18
Short summary description WMF Ambient 61.3022.5906 aroma diffuser Plastic, Stainless steel Stainless steel:

WMF Ambient 61.3022.5906, 0.15 L, 4 h, 16 W

Long summary description WMF Ambient 61.3022.5906 aroma diffuser Plastic, Stainless steel Stainless steel:

WMF Ambient 61.3022.5906. Material: Plastic, Stainless steel, Product colour: Stainless steel, Product design: Cylinder. Tank capacity: 0.15 L, Operating time: 4 h. Power source type: AC, Power: 16 W, AC input voltage: 110 - 240 V. Width: 900 mm, Depth: 900 mm, Height: 152 mm. Quantity per pack: 1 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.