location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

WMF Perfect Pro 3 L Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WMF Check ‘WMF’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfect Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
07.9621.9990 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4000530643780
Category:
Airtight pot in which food can be cooked quickly under steam pressure.
Stovetop Pressure Cookers Check ‘WMF’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by WMF: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name WMF Perfect Pro 3 L Black, Stainless steel :
The long product name of WMF Perfect Pro 3 L Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pressure cooker Perfect Pro 3,0L 22cm
More>>>
WMF Perfect Pro 3 L Black, Stainless steel:
The official description of WMF Perfect Pro 3 L Black, Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cooking in a pressure cooker is the modern, quick and healthy way to cook. The extreme pressure and high temperatures reduce conventional cooking times by up to 70 per cent – while saving approx. 50 per cent energy. Gently cooking preserves most of the vitamins, minerals and nutrients, making food nutritious and tasty. Practical: pressure cookers are ideal for preparing virtually all types of food – from vegetables, meat and fish, to grains and pulses, to soups and stews. Even special dietary or baby food turns out great. The pressure cooker also impresses with its easy operation and safety features. In short: it is an indispensable all-rounder.

The dynamic design and striking black handle of the WMF Perfect Pro set this pressure cooker apart. But there’s more to this model than meets the eye – with a whole host of functional features just waiting to surprise. Thanks to sophisticated technology, WMF Perfect Pro can be operated in just a few easy steps: open and close the cooker with the all-in-one control knob, choose a setting and regulate the automatic pressure release. A cooking indicator with early detection as well as integrated automatic heating and a residual pressure safety mechanism make cooking with this pressure cooker child’s play. Cleaning is also as easy as 1-2-3: the handle can easily be detached and rinsed under running water – the rest goes in the dishwasher. The Cromargan® pots feature an inside scale and a TransTherm® universal base. They are available in four different sizes and as stackable two-piece sets.

- Content: Pressure cooker without insert 3l; Ø 22cm
- TÜV tested safety: Automatic steam release and remaining pressure safety provide safety for opening. Made in Germany - Premium quality, produced in-house in Germany. 3-Year warranty for all WMF pressure cookers.
- Scaling on the inside makes measuring amounts easier. Colour coded doneness indicator. 2 fixed adjustable cooking settings (110°C/119°C). All-in-one turning knob for easy operation. Removable lid handle for simple and easy cleaning. Maintenance-free valve system.
- Material: Cromargan® Stainless steel rust-free 18/10 polished - dishwasher safe, easy to clean, tasteless and acid resistant. Pan and lid dishwasher safe. Sealing ring and lid handle: Hand-wash.

Short summary description WMF Perfect Pro 3 L Black, Stainless steel:
This short summary of the WMF Perfect Pro 3 L Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

WMF Perfect Pro, 3 L, Ceramic, Halogen, Induction, Sealed plate, Black, Stainless steel, 22 cm, Stainless steel, Metz & Kindler Produktdesign

Long summary description WMF Perfect Pro 3 L Black, Stainless steel:
This is an auto-generated long summary of WMF Perfect Pro 3 L Black, Stainless steel based on the first three specs of the first five spec groups.

WMF Perfect Pro. Total capacity: 3 L, Suitable for hob types: Ceramic, Halogen, Induction, Sealed plate, Product colour: Black, Stainless steel. Height: 90 mm

Features
Total capacity *
3 L
Diameter
22 cm
Product colour *
Black, Stainless steel
Suitable for hob types *
Ceramic, Halogen, Induction, Sealed plate
Housing material
Stainless steel
Handles quantity
1
Dishwasher proof
Yes
Features
Cool touch handle(s)
Yes
Pressure indicator
Yes
Designer
Metz & Kindler Produktdesign
Vendor collection name
Perfect Pro
Country of origin
Germany
Weight & dimensions
Height
90 mm