location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

WLtoys XK X250 Alien 4 rotors 780 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WLtoys Check ‘WLtoys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XK X250 Alien
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8718858360987
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718858360987
Category: Camera Drones Check ‘WLtoys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by WLtoys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2020 14:57:11
The date of the most recent change of this product data-sheet in Icecat.
WLtoys 8718858360987 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points WLtoys XK X250 Alien 4 rotors 780 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 rotors 300 m Black
  • - Backlight
  • - Lithium Polymer (LiPo) 780 mAh
Long product name WLtoys XK X250 Alien 4 rotors 780 mAh Black :
The long product name of WLtoys XK X250 Alien 4 rotors 780 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XK X250 Quadcopter, 2.4 GHz, max. 300 m, max. 12 min, microSD, LED, 3.7 V, 780 mAh, 100 g
More>>>
Short summary description WLtoys XK X250 Alien 4 rotors 780 mAh Black:
This short summary of the WLtoys XK X250 Alien 4 rotors 780 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

WLtoys XK X250 Alien, 4 rotors, 300 m, 780 mAh, Black

Long summary description WLtoys XK X250 Alien 4 rotors 780 mAh Black:
This is an auto-generated long summary of WLtoys XK X250 Alien 4 rotors 780 mAh Black based on the first three specs of the first five spec groups.

WLtoys XK X250 Alien. Number of rotors: 4 rotors, Maximum operating distance: 300 m. Battery technology: Lithium Polymer (LiPo), Battery capacity: 780 mAh. Product colour: Black

Brand Image Product code Product Stock Price from
WLtoys

WLtoys XK X252 - Shuttle 4 rotors 950 mAh Black, Gold, Silver
(show image)
8718858360956 XK X252 - Shuttle 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys Q222 - Spaceship 4 rotors 730 mAh Black
(show image)
8718858360659 Q222 - Spaceship 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys Q212 - Spaceship 4 rotors 1200 mAh Black, Red, White
(show image)
8718858360920 Q212 - Spaceship 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys XK X380 - Detect 4 rotors 5400 mAh Black, Red, White
(show image)
8718858360161 XK X380 - Detect 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys V333N - Ufo 4 rotors 1200 mAh Black, Red, Silver
(show image)
8718858360642 V333N - Ufo 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys V959 Pro - Battleship 4 rotors 500 mAh Black, Grey, Red
(show image)
8718858360222 V959 Pro - Battleship 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys V686K - Explore 4 rotors 730 mAh Black, Red, White
(show image)
8718858360581 V686K - Explore 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys V686G - Explore 4 rotors 2 MP 730 mAh Black, Red, White
(show image)
8718858360606 V686G - Explore 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys V636 - Skylark 4 rotors 730 mAh Black, Red, Silver
(show image)
8718858360413 V636 - Skylark 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys Q282J - Spaceship 6 rotors 500 mAh White
(show image)
8718858360680 Q282J - Spaceship 0.00
(excl. VAT)
0 (incl. VAT)