location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

WLA DW6016A++ dishwasher Freestanding 12 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WLA Check ‘WLA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DW6016A++
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DW6016A++
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718868990792
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘WLA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by WLA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 244506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:34:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points WLA DW6016A++ dishwasher Freestanding 12 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Energy Class A++
  • - Drying Class A
  • - Couverts 12
  • - Duration standard program 190 minutes
  • - Standard program ECO 45°
  • - Free standing
  • - Built-in possibility
Long product name WLA DW6016A++ dishwasher Freestanding 12 place settings :
The long product name of WLA DW6016A++ dishwasher Freestanding 12 place settings. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Energy saving dishwasher with built-in possibility
More>>>
WLA DW6016A++ dishwasher Freestanding 12 place settings:
The official description of WLA DW6016A++ dishwasher Freestanding 12 place settings as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The WLA DW6016A++ is an energy saving (A++) freestanding dishwasher. Equipped with multiple programs, like an ECO program. This machine has a built-in possibility.

Short summary description WLA DW6016A++ dishwasher Freestanding 12 place settings:
This short summary of the WLA DW6016A++ dishwasher Freestanding 12 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

WLA DW6016A++, Freestanding, Full size (60 cm), White, White, Buttons, Cold

Long summary description WLA DW6016A++ dishwasher Freestanding 12 place settings:
This is an auto-generated long summary of WLA DW6016A++ dishwasher Freestanding 12 place settings based on the first three specs of the first five spec groups.

WLA DW6016A++. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 12 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Glass/Delicate, Intensive, Normal, Quick. Water consumption per cycle: 11 L, Energy consumption per cycle: 0.91 kWh, Connected load: 2100 W. Width: 598 mm, Depth: 600 mm, Height: 845 mm. Drying class: A, Annual energy consumption: 258 kWh, Annual water consumption: 3080 L

Design
Appliance placement *
Freestanding
Product size *
Full size (60 cm)
Door colour *
White
Control panel colour
White
Control type
Buttons
Built-in display *
No
Built-in water softener
No
Water fill
Cold
Baskets adjustable placement
Upper
Upper basket adjustable height
Yes
Lower built-in capability (topless)
Yes
Cutlery compartment type
Basket
Performance
Noise level *
49 dB
Dishwashing programs *
Eco, Glass/Delicate, Intensive, Normal, Quick
Number of place settings *
12 place settings
Number of washing programs *
6
Temperature (max) *
90 °C
Cycle time *
190 min
Integrated timer
Yes
Delayed start timer
Yes
Delay start (max)
9 h
Half-load
Yes
Ergonomics
Dosage assistant
No
Ergonomics
Automatic detergent detection
No
Self-cleaning filter
No
Child lock
Yes
Adjustable feet
Yes
Remaining time indication
No
Interior light
No
Buzzer
Yes
Sensor program selection
No
Salt indicator
Yes
Wi-Fi controlled
No
Power
Energy efficiency class (old)
A++
Energy consumption per cycle
0.91 kWh
Water consumption per cycle *
11 L
Connected load
2100 W
Power consumption (off)
0.45 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Depth
600 mm
Height
845 mm
Weight
45 kg
Width *
598 mm
Other features
Washing class
A
Drying class
A
Annual energy consumption
258 kWh
Annual water consumption
3080 L