Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Optical 1000 DPI
- - USB Type-A
- - Buttons quantity: 6
Long product name Wintech CM-6025 mouse USB Type-A Optical 1000 DPI
:
Wired optical Mouse
The long product name of Wintech CM-6025 mouse USB Type-A Optical 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Wired optical Mouse
More>>>
Short summary description Wintech CM-6025 mouse USB Type-A Optical 1000 DPI:
This short summary of the Wintech CM-6025 mouse USB Type-A Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Wintech CM-6025, Optical, USB Type-A, 1000 DPI
Long summary description Wintech CM-6025 mouse USB Type-A Optical 1000 DPI:
This is an auto-generated long summary of Wintech CM-6025 mouse USB Type-A Optical 1000 DPI based on the first three specs of the first five spec groups.
Wintech CM-6025. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons quantity: 6