Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Wileyfox SPARK X 14 cm (5.5") Dual SIM 4G 2 GB 16 GB 3000 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wileyfox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPARK X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WFSPX5516-02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060447350347
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byWileyfox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4409
This statistic is based on the 96226 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94029 free Open Icecat users.
Info modified on: 30 Jan 2020 09:52:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Wileyfox SPARK X 14 cm (5.5") Dual SIM 4G 2 GB 16 GB 3000 mAh White :
The short editorial description of Wileyfox SPARK X 14 cm (5.5") Dual SIM 4G 2 GB 16 GB 3000 mAh White

5.5 " IPS, 1280 x 720 HD, 1.3 GHz Quad Core MediaTek 6735, 16 GB ROM, 2 GB RAM, Dual SIM, 3G, LTE, 13 MP + 8 MP, WiFi, Bluetooth, GPS, Li-Po 3000 mAh, 154.35 x 78.6 x 8.75 mm, 162.9 g
More>>>
Short summary description Wileyfox SPARK X 14 cm (5.5") Dual SIM 4G 2 GB 16 GB 3000 mAh White:
This short summary of the Wileyfox SPARK X 14 cm (5.5") Dual SIM 4G 2 GB 16 GB 3000 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

Wileyfox SPARK X, 14 cm (5.5"), 1280 x 720 pixels, 2 GB, 16 GB, 13 MP, White

Long summary description Wileyfox SPARK X 14 cm (5.5") Dual SIM 4G 2 GB 16 GB 3000 mAh White:
This is an auto-generated long summary of Wileyfox SPARK X 14 cm (5.5") Dual SIM 4G 2 GB 16 GB 3000 mAh White based on the first three specs of the first five spec groups.

Wileyfox SPARK X. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels, Display type: IPS. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6735. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3000 mAh. Product colour: White. Weight: 162.9 g

Source Testseek summary Average rating
Reviews
Updated:
2016-12-13 05:54:01
Uk has collected 16 expert reviews for Wileyfox SPARK X 14 cm (5.5") Dual SIM 4G 2 GB 16 GB 3000 mAh White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-13 05:54:01
Nl heeft 16 proffesionele recensies verzameld voor Wileyfox SPARK X 14 cm (5.5") Dual SIM 4G 2 GB 16 GB 3000 mAh Wit. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-13 05:54:01
Fr a recueilli 16 avis d’experts pour Wileyfox SPARK X 14 cm (5.5") Double SIM 4G 2 Go 16 Go 3000 mAh Blanc et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-13 05:54:01
De hat 16 Expertenmeinungen über Wileyfox SPARK X 14 cm (5.5 Zoll) Dual-SIM 4G 2 GB 16 GB 3000 mAh Weiß eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-13 05:54:01
Testseek ha raccolto 16 recensioni da parte di esperti per Wileyfox SPARK X 14 cm (5.5") Doppia SIM 4G 2 GB 16 GB 3000 mAh Bianco e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-13 05:54:01
Es ha coleccionado 16 opiniones de expertos para Wileyfox SPARK X 14 cm (5.5") SIM doble 4G 2 GB 16 GB 3000 mAh Blanco y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-13 05:54:01
Dk har samlet 16 ekspertanmeldelser for Wileyfox SPARK X 14 cm (5.5") Dual SIM 4G 2 GB 16 GB 3000 mAh Hvid og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-13 05:54:01
Se har samlat in 16 experttester för Wileyfox SPARK X 14 cm (5.5") Dubbla SIM-kort 4G 2 GB 16 GB 3000 mAh Vit och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
coolsmartphone.com
Updated:
2016-12-13 05:54:01
There was a time, not too long ago, when phones costing £139.99 were best avoided. “Android landfill” they used to call them. Cheap devices with a questionable build quality, a dire camera and wonky screen resolutions.Here, for your money you're getting a...
Bottom line This is far more powerful than the Spark and real value for money. It's got a big and bright 5.5" screen, good performance and two 4G SIM slots plus plenty of storage and a microSD lot too.844G in the UK. How fast can you go?Transport for London will trac...
0%
expertreviews.co.uk
Updated:
2016-12-13 05:54:01
Processor : Quad-core 1.3GHz MediaTek 6735, Screen Size : 5.5in, Screen resolution : 1,280 x 720, Rear camera : 13 megapixels, Storage (free) : 16GB (11.3GB), Wireless data : 3G, 4G, Dimensions : 154 x 79 x 8.8mm, Weight : 163g, Operating system : Cyanoge...
Good Smart design, Customisable operating system, Low price...
Bad Camera could be better, Screen resolution is a little low for its size...
Bottom line For all its merits, though, there's still one smartphone that does it all better than the Spark X, and that's the Moto G4. It is, admittedly, £50 more expensive SIM-free, but I'd say it's worth the extra cost. Not only are you getting a sharper, higher-qu...
80%
techradar.com
Updated:
2017-12-02 15:55:07
Wileyfox has provided us with some of the tidiest budget phones of recent years, but neither the Wileyfox Spark nor the Wileyfox Spark Plus proved to be quite as bright as we hoped.While the Wileyfox Spark X attempts to improve matters by super-sizing a c...
Good Affordable price, Bright display, Lightweight Android OS...
Bad Glitchy software, Poor battery life, Mediocre camera...
Bottom line After the brilliance of the Wileyfox Swift range, the British company seems to have made three sizeable missteps with its Spark trilogy, culminating in the under-cooked Wileyfox Spark X.For just a little less than the Wileyfox Swift 2 - not to mention the...
40%
notebookcheck.nl
Updated:
2016-12-18 04:00:59
Competitief. Wileyfox lanceert zijn vijfde smartphone, de Spark X. Het toestel beschikt over dual-SIM, LTE en een grote batterij. Voor een 5.5-inch-telefoon met een prijs van minder dan 200 euro (~$211) zijn de ambities groots...
Good goede batterijduur, helder scherm, verwisselbare batterij, stijlvol design en materiaalkeuze, degelijke bouwkwaliteit...
Bad ondermaatse camera, zwakke prestaties, traag werktempo, Android 'command keys' op het scherm ondanks de dikke rand, lage schermresolutie t.o.v. het formaat, geen adapter om op te laden, matige spraakkwaliteit...
80%
android-mt.com
Updated:
2016-12-13 05:54:01
Wileyfox, la start-up londonienne en vogue, a récemment dévoilé sa nouvelle génération d'entrée de gamme : le Spark. Ce téléphone se décline en trois versions, à savoir le Spark, le Spark + et le Spark X, qui fait donc office de déclinaison musclée.Pour c...
Good Dalle, Autonomie, OS...
Bad Mémoire interne, Mieux pour le même prix...
Bottom line Vous l'avez compris, Wileyfox ne vise pas le marché des milieux ou des hauts de gamme avec ses Sparks, mais cherche au contraire à s'imposer sur le marché des terminaux à moins de 200 €. Dans leur ligne de mire, les appareils produits par Wiko ou Lenovo...
72%
frandroid.com
Updated:
2017-12-02 15:55:07
Après le Swift et le Storm en 2015, la jeune marque Wileyfox revient en 2016 avec sa gamme Spark composée de trois smartphones d'entrée de gamme. Présentés en juin, ces smartphones sont commercialisés à partir de 120 euros et nous avons eu l'occasion de p...
Good Batterie amovible, Bonne autonomie du Spark X, Fluidité de CyanogenOS...
Bad Pas de charge rapide, Écran vraiment moyen, Design un peu oldschool, Pas de capteur d'empreintes...
Bottom line Les nouveaux Spark, avec leur positionnement d'entrée de gamme sont loin d'être aussi alléchants que les Swift et Storm de l'année dernière. Leur prix bas reste cependant très attractif et relève leur intérêt.Comme sur les modèles de l'année dernière, Cya...
50%
notebookcheck.com
Updated:
2016-12-13 05:54:01
Adel verpflichtet. Das Spark X ist bereits das fünfte Smartphone, das der britische Hersteller Wileyfox auf den hiesigen Markt bringt. Mit Dual-SIM, LTE und großem Akku möchte sich der 5,5-Zöller im Segment unter 200 Euro einen Namen machen.Der britische...
Good Gute Akkulaufzeiten, helles Display, wechselbarer Akku, Design und Materialwahl schick, Verarbeitung ordentlich...
Bad maue Kameramodule, schwache Performance, langsames Arbeitstempo, Android Befehlstasten im Display trotz dicken Rahmens, Display-Auflösung angesichts der Größe, Kein Lade-Adapter dabei, Sprachqualität nur mäßig...
Bottom line Wilefoy textet selbstbewusst über sein Spark X: "Maximale Displaygröße und Akkulaufzeit machen ihn zum Traumpartner für Multimedia-Erlebnisse." Rein an unseren Bewertungen gemessen findet sich dieser Traumpartner zwar eher bei der Konkurrenz, doch insgesa...
80%
Pcwelt.de
Updated:
2016-12-13 05:54:01
Großes Smartphones aus London mit CyanogenOS für 180 Euro! Das Wileyfox Spark X überzeugt im Preis, doch auch in der Praxis? Lesen Sie hier den ausführlichen Test.Das britische Unternehmen Wileyfox, seit 2015 aktiv, bedient mit seinen Handys das Niedrigpr...
Good Lange Akkulaufzeit, Design in Ordnung...
Bad Schwache Performance, Stabilität solala, Geringe Display-Auflösung bei der Größe, Fehlender Lade-Adapter...
Bottom line Das Wileyfox Spark X überzeugt mit seinem Preis und der vergleichsweise langen Akkulaufzeit. Die Performance ist dagegen teilweise unter dem Niveau ähnlicher Einsteiger-Handys - das geht eindeutig besser! Design und Verarbeitung sind für die Preisklasse i...
75%
netzwelt.de
Updated:
2016-12-13 05:54:01
Nicht nur äußerlich erinnert das Wileyfox Spark X an das OnePlus One, auf beiden Smartphones läuft auch Cyanogen OS - eine Seltenheit am Android-Markt. Zum Preis vom nur 180 Euro soll das Wileyfox Spark X Einsteiger und Bastler gleichermaßen überzeugen. W...
Good Gute Verarbeitung, Cyanogen OS, Dual-SIM...
Bad Schwache Performance, Mäßige Kamera, Kein Netzteil...
Bottom line Mit dem verbauten MediaTek-Prozessor hat Wileyfox das Spark X leider mit einem Flaschenhals versehen, der sich in beinahe jedem Anwendungsgebiet negativ widerspiegelt. Überzeugen können im Test so nur die gute äußere Verarbeitung, sowie die anständige Akk...
61%
notebookcheck.it
Updated:
2016-12-17 10:27:00
Competitivo. Wileyfox lancia il suo quinto smartphone, lo Spark X. Offre dual-SIM, LTE ed una grande batteria. Per un telefono da 5.5", ha grandi ambizioni, ed il prezzo è sotto i 200 Euro (~$211)...
Good buona autonomia, display luminoso, batteria removibile, design e scelta dei materiali, decente costruzione...
Bad fotocamera scarsa, performance scarse, lento, tasti di comando Android sul display nonostante i bordi spessi, bassa risoluzione del display, manca l'adattatore per la ricarica, modesta qualità voce...
80%
gizlogic.com
Updated:
2016-12-13 05:54:01
Reino Unido es la cuna de Wileyfox, una start-up británica que cruza los mares y llega a Gizlogic para su análisis. Una línea de dispositivos móviles que ofrecen una relación entre unas características técnicas de nivel medio a un precio reducido. La fórm...
Good Relación calidad – precio, Redes 4G, Cámara secundaria de 8 MP...
Bad Panel HD, Sin conector USB Type C...
69%
zonamovilidad.es
Updated:
2016-12-13 05:54:01
Esa es la esencia de estos móviles Wileyfox; una alternativa europea a la avalancha de gamas media que llegan desde Asia, con la seguridad de los datos y un cuidado diseño por bandera, totalmente personalizables gracias al sistema operativo Cyanogen OS.En...
0%
notebookcheck.org
Updated:
2016-12-17 10:27:00
Competitivo. Wileyfox lanza su quinto smartphone, el Spark X. Ofrece doble SIM, LTE y una gran batería. Es un dispositivo de 5.5 pulgadas ambicioso, y su precio es inferior a los 200 euros...
Good Buena duración de batería, Muy buena pantalla, Batería extraible, El diseño y los materiales elegidos tienen estlio, Buena fabricación...
Bad Mala cámara, Escaso rendimiento, Respuesta lenta, Las teclas de Android están en la pantalla a pesar del amplio marco, Baja resolución de pantalla en relación a su tamaño, No trae adaptador de corriente, Escasa calidad del altavoz...
80%
notebookcheck.net
Updated:
2016-12-13 05:54:00
Competitive. Wileyfox is launching its 5th smartphone, the Spark X. It offers Dual-SIM, LTE and a large battery. For a 5.5 inch phone, it has great ambitions, as its price tag is below 200 Euros...
Good good battery life, bright display, removable battery, stylish design and material choice, decent workmanship...
Bad poor camera, weak performance, slow work tempo, Android command keys are on the display despite the thick border, low display resolution relative to the screen size, no adapter for charging, modest speech quality...
Bottom line The ZenBook series from Asus in known for light and mobile devices and we can actually say that the Asus ZenBook UX310UQ is both. With the ZenBook UX310UQ, ASUS offers a very long-lasting subnotebook, which convinces with high-end materials and a good bui...
80%
topnewreview.com
Updated:
2018-04-08 09:27:53
When we tested Wileyfox's Spark phone we liked its reasonably well-made hardware, decent screen and customisable Cyanogen software (an open-source version of Android), but were disappointed by its slow performance, short battery life and terrible camera...
Bottom line It's good to see a British company in the smartphone market, but Wileyfox needs a bit more cunning to beat the pack...
60%
notebookcheck-cn.com
Updated:
2017-03-08 06:58:50
竞争力。 Wileyfox推出了它的第五台智能手机,Spark X。它提供了双SIM卡支持,LTE和大容量电池。作为一台5.5寸手机,它的野心十足,售价也不足200欧元(约1454人民币)。» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookcheck工作站笔记本电脑To...
Good 优秀的电池续航, 明亮的屏幕, 可更换电池, 时尚的设计和材质选择, 不错的工艺品质...
Bad 相机品质较差, 性能弱, 响应慢, 尽管边框较宽安卓控制键仍然位于屏幕上, 屏幕像素密度低, 无电源适配器, 一般的通话音质...
80%
Country Distributor
United Kingdom 2 distributor(s)