Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Wiko WiSHAKE SP Mono portable speaker White 2 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiko
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WiSHAKE SP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WKAUSPKWHS1
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700738115171
Category
Small devices designed to be carried and plugged into smartphones, MP3 players etc to make a portable audio entertainment system.
Portable Speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byWiko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6557
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 19 Nov 2020 09:40:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Wiko WiSHAKE SP Mono portable speaker White 2 W :
The short editorial description of Wiko WiSHAKE SP Mono portable speaker White 2 W

Wireless Speaker, Bluetooth 4.0/3.5mm Jack, Micro-USB, 20Hz-20kHz, 38mm, 2W, 4omh, 70dB, ABS, Li-Ion 520mAh, DC 5V 1A, 160g, White
More>>>
Short summary description Wiko WiSHAKE SP Mono portable speaker White 2 W:
This short summary of the Wiko WiSHAKE SP Mono portable speaker White 2 W data-sheet is auto-generated and uses the product title and the first six key specs.

Wiko WiSHAKE SP, 1.0 channels, 1-way, 3.8 cm, 2 W, 2 W, 65 - 20000 Hz

Long summary description Wiko WiSHAKE SP Mono portable speaker White 2 W:
This is an auto-generated long summary of Wiko WiSHAKE SP Mono portable speaker White 2 W based on the first three specs of the first five spec groups.

Wiko WiSHAKE SP. Audio output channels: 1.0 channels, Speaker type: 1-way, Driver diameter: 3.8 cm. RMS rated power: 2 W, Speakers RMS power: 2 W, Frequency range: 65 - 20000 Hz. Connectivity technology: Wired & Wireless, USB connector type: Micro-USB. Product type: Mono portable speaker, Product colour: White, Design: Rectangle. Recommended usage: Universal, Mobile operating systems supported: Android, iOS, Certification: CE, Reach