location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wiko WiSHAKE SP Mono portable speaker Black, Gold 2 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiko Check ‘Wiko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WiSHAKE SP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WKAUSPKBKS1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700738115164
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wiko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:19:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Wiko WKAUSPKBKS1 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Wiko WiSHAKE SP Mono portable speaker Black, Gold 2 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mono portable speaker Rectangle 2 W Black, Gold
  • - 65 - 20000 Hz 70 dB
  • - Wired & Wireless Bluetooth 3.5 mm connector AUX in
  • - Built-in Lithium-Ion (Li-Ion) 520 mAh 6 h
  • - 1 pc(s)
Long product name Wiko WiSHAKE SP Mono portable speaker Black, Gold 2 W :
The long product name of Wiko WiSHAKE SP Mono portable speaker Black, Gold 2 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Speaker, Bluetooth 4.0/3.5mm Jack, Micro-USB, 65Hz-20kHz, 38mm, 2W, 4omh, 70dB, ABS, Li-Ion 520mAh, DC 5V 1A, 160g, Black
More>>>
Short summary description Wiko WiSHAKE SP Mono portable speaker Black, Gold 2 W:
This short summary of the Wiko WiSHAKE SP Mono portable speaker Black, Gold 2 W data-sheet is auto-generated and uses the product title and the first six key specs.

Wiko WiSHAKE SP, 1.0 channels, 1-way, 3.8 cm, 2 W, 2 W, 65 - 20000 Hz

Long summary description Wiko WiSHAKE SP Mono portable speaker Black, Gold 2 W:
This is an auto-generated long summary of Wiko WiSHAKE SP Mono portable speaker Black, Gold 2 W based on the first three specs of the first five spec groups.

Wiko WiSHAKE SP. Audio output channels: 1.0 channels, Speaker type: 1-way, Driver diameter: 3.8 cm. RMS rated power: 2 W, Speakers RMS power: 2 W, Frequency range: 65 - 20000 Hz. Connectivity technology: Wired & Wireless, USB connector type: Micro-USB. Product type: Mono portable speaker, Product colour: Black, Gold, Product design: Rectangle. Recommended usage: Universal, Mobile operating systems supported: Android, iOS, Certification: CE, Reach

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 19:26:21
Uk has collected 1 expert review for Wiko WiSHAKE SP Mono portable speaker Black, Gold 2 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%