Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Wiko WiSHAKE Headset In-ear Bluetooth Black, Copper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiko
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WiSHAKE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WKAUBEABCS1
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700738115195
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byWiko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7539
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 19 Nov 2020 09:43:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Wiko WiSHAKE Headset In-ear Bluetooth Black, Copper :
The short editorial description of Wiko WiSHAKE Headset In-ear Bluetooth Black, Copper

Wireless Earphones, In-Ear, Bluetooth 4.1, 15Hz-22kHz, 42dB, Li-Ion 120mAh, IPX7, Black/Copper
More>>>
Short summary description Wiko WiSHAKE Headset In-ear Bluetooth Black, Copper:
This short summary of the Wiko WiSHAKE Headset In-ear Bluetooth Black, Copper data-sheet is auto-generated and uses the product title and the first six key specs.

Wiko WiSHAKE, Headset, In-ear, Calls & Music, Black, Copper, Binaural, Multi-key, Track <, Track >, Volume -

Long summary description Wiko WiSHAKE Headset In-ear Bluetooth Black, Copper:
This is an auto-generated long summary of Wiko WiSHAKE Headset In-ear Bluetooth Black, Copper based on the first three specs of the first five spec groups.

Wiko WiSHAKE. Product type: Headset, Wearing style: In-ear, Recommended usage: Calls & Music. Connectivity technology: Wireless, Bluetooth profiles: A2DP,AVRCP,HFP,HSP, Wireless range: 10 m. Ear coupling: Intraaural, Headphone frequency: 15 - 25000 Hz, Impedance: 16 Ω. Microphone type: In-line. Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 120 mAh