location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wiko RIDGE 12.7 cm (5") Dual SIM Android 4.4.4 4G Micro-USB 2 GB 16 GB 2400 mAh Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiko Check ‘Wiko’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RIDGE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WIKRIDBKCST
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Wiko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wiko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:30
The date of the most recent change of this product data-sheet in Icecat.
Wiko WIKRIDBKCST user manual (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Wiko RIDGE 12.7 cm (5") Dual SIM Android 4.4.4 4G Micro-USB 2 GB 16 GB 2400 mAh Black, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.7 cm (5") 1280 x 720 pixels Gorilla Glass
  • - Qualcomm Snapdragon MSM 8916 1.2 GHz
  • - 2 GB 16 GB MicroSD (TransFlash) 64 GB
  • - 4G Dual SIM MicroSIM + NanoSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 13 MP
  • - Lithium Polymer (LiPo) 2400 mAh
  • - Android 4.4.4
Long product name Wiko RIDGE 12.7 cm (5") Dual SIM Android 4.4.4 4G Micro-USB 2 GB 16 GB 2400 mAh Black, Orange :
The long product name of Wiko RIDGE 12.7 cm (5") Dual SIM Android 4.4.4 4G Micro-USB 2 GB 16 GB 2400 mAh Black, Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5" HD (1280 x 720), Snapdragon 410 MSM8916 Quad-Core 1.2GHz, 2GB RAM, 16GB ROM, 13MP/5MP, Dual-SIM, 4G, Wi-Fi, Bluetooth 4.0, Android, 2400mAh, 125g, Black Clementine
More>>>
Short summary description Wiko RIDGE 12.7 cm (5") Dual SIM Android 4.4.4 4G Micro-USB 2 GB 16 GB 2400 mAh Black, Orange:
This short summary of the Wiko RIDGE 12.7 cm (5") Dual SIM Android 4.4.4 4G Micro-USB 2 GB 16 GB 2400 mAh Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Wiko RIDGE , 12.7 cm (5"), 2 GB, 16 GB, 13 MP, Android 4.4.4, Black, Orange

Long summary description Wiko RIDGE 12.7 cm (5") Dual SIM Android 4.4.4 4G Micro-USB 2 GB 16 GB 2400 mAh Black, Orange:
This is an auto-generated long summary of Wiko RIDGE 12.7 cm (5") Dual SIM Android 4.4.4 4G Micro-USB 2 GB 16 GB 2400 mAh Black, Orange based on the first three specs of the first five spec groups.

Wiko RIDGE . Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8916. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4.4. Battery capacity: 2400 mAh. Product colour: Black, Orange. Weight: 125 g

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 13:57:33
Uk has collected 37 expert reviews for Wiko RIDGE 12.7 cm (5") Dual SIM Android 4.4.4 4G Micro-USB 2 GB 16 GB 2400 mAh Black, Orange and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%