location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wiko SUNSET 10.2 cm (4") Dual SIM Android 4.4 3G 0.5 GB 4 GB 1300 mAh Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiko Check ‘Wiko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUNSET
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9377 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Wiko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wiko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Wiko SUNSET 10.2 cm (4") Dual SIM Android 4.4 3G 0.5 GB 4 GB 1300 mAh Violet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.2 cm (4") 480 x 800 pixels
  • - 1.3 GHz
  • - 0.5 GB 4 GB MicroSD (TransFlash) 32 GB
  • - 3G Dual SIM
  • - Bluetooth 4.0
  • - Single camera
  • - 1300 mAh
  • - Android 4.4
Long product name Wiko SUNSET 10.2 cm (4") Dual SIM Android 4.4 3G 0.5 GB 4 GB 1300 mAh Violet :
The long product name of Wiko SUNSET 10.2 cm (4") Dual SIM Android 4.4 3G 0.5 GB 4 GB 1300 mAh Violet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SUNSET, Dual SIM, 4" TFT 480x800, 1.3GHz 2C, Wi-Fi, Bluetooth 4.0, 113 g, A-GPS, 1300 mAh, Android 4.4 (KitKat)
More>>>
Short summary description Wiko SUNSET 10.2 cm (4") Dual SIM Android 4.4 3G 0.5 GB 4 GB 1300 mAh Violet:
This short summary of the Wiko SUNSET 10.2 cm (4") Dual SIM Android 4.4 3G 0.5 GB 4 GB 1300 mAh Violet data-sheet is auto-generated and uses the product title and the first six key specs.

Wiko SUNSET, 10.2 cm (4"), 480 x 800 pixels, 0.5 GB, 4 GB, Android 4.4, Violet

Long summary description Wiko SUNSET 10.2 cm (4") Dual SIM Android 4.4 3G 0.5 GB 4 GB 1300 mAh Violet:
This is an auto-generated long summary of Wiko SUNSET 10.2 cm (4") Dual SIM Android 4.4 3G 0.5 GB 4 GB 1300 mAh Violet based on the first three specs of the first five spec groups.

Wiko SUNSET. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1.3 GHz. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery capacity: 1300 mAh. Product colour: Violet. Weight: 113 g

Source Testseek summary Average rating
Reviews
Updated:
2014-09-18 09:53:48
Uk has collected 7 expert reviews for Wiko SUNSET 10.2 cm (4") Dual SIM Android 4.4 3G 0.5 GB 4 GB 1300 mAh Violet and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
tech-boom.com
Updated:
2016-12-22 23:08:13
To celebrate the technology event IFA 2014 which is taking place these days in the city of Berlin (Germany) the Spanish company Wiko has officially presented the Wiko Sunset. The Wiko Sunset is an affordable smartphone (80 euros in the Spanish market) mai...
0%
Brand Image Product code Product Stock Price from
Wiko

Wiko SUNSET 10.2 cm (4") Dual SIM Android 4.4 3G 0.5 GB 4 GB 1300 mAh Yellow
(show image)
9376 SUNSET 0.00
(excl. VAT)
0 (incl. VAT)
Wiko

Wiko SUNSET 10.2 cm (4") Dual SIM Android 4.4 3G 0.5 GB 4 GB 1300 mAh Red
(show image)
9375 SUNSET 0.00
(excl. VAT)
0 (incl. VAT)
Wiko

Wiko SUNSET 10.2 cm (4") Dual SIM Android 4.4 3G 0.5 GB 4 GB 1300 mAh Pink
(show image)
9374 SUNSET 0.00
(excl. VAT)
0 (incl. VAT)
Wiko

Wiko SUNSET 10.2 cm (4") Dual SIM Android 4.4 3G 0.5 GB 4 GB 1300 mAh Turquoise
(show image)
9373 SUNSET 0.00
(excl. VAT)
0 (incl. VAT)
Wiko

Wiko SUNSET 10.2 cm (4") Dual SIM Android 4.4 3G 0.5 GB 4 GB 1300 mAh White
(show image)
9372 SUNSET 0.00
(excl. VAT)
0 (incl. VAT)
Wiko

Wiko SUNSET 10.2 cm (4") Dual SIM Android 4.4 3G 0.5 GB 4 GB 1300 mAh Black
(show image)
9371 SUNSET 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)