Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Wiko SUNSET Dual SIM 4GB Yellow

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiko
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUNSET
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9376 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5054230954836
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wiko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 29528
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 21 Feb 2018 00:48:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Wiko SUNSET Dual SIM 4GB Yellow :
The short editorial description of Wiko SUNSET Dual SIM 4GB Yellow

SUNSET, Dual SIM, 10.16 cm (4 ") TFT 480x800, 1.3GHz 2C, Wi-Fi, Bluetooth 4.0, 113 g, A-GPS, 1300 mAh, Android 4.4 (KitKat)
More>>>
Short summary description Wiko SUNSET Dual SIM 4GB Yellow:
This short summary of the Wiko SUNSET Dual SIM 4GB Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Wiko SUNSET, 10.2 cm (4"), 0.5 GB, 4 GB, Android, 4.4, Yellow

Long summary description Wiko SUNSET Dual SIM 4GB Yellow:
This is an auto-generated long summary of Wiko SUNSET Dual SIM 4GB Yellow based on the first three specs of the first five spec groups.

Wiko SUNSET. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels, Display type: TFT. Processor frequency: 1.3 GHz. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. SIM card capability: Dual SIM, 3G. Operating system installed: Android, Operating system version: 4.4. Battery capacity: 1300 mAh. Colour of product: Yellow. Weight: 113 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-09-18
Testseek has collected 6 expert reviews for Wiko SUNSET 4GB Gul and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
87%
Brand Image Product code Product Stock Price from
Wiko

Wiko SUNSET Dual SIM 4GB Red
(show image)
9375 SUNSET  — 
Wiko

Wiko SUNSET Dual SIM 4GB Black
(show image)
9371 SUNSET EUR 51,26
(excl. VAT)
EUR 61,51 (incl. VAT)
Wiko

Wiko SUNSET Dual SIM 4GB Violet
(show image)
9377 SUNSET  — 
Wiko

Wiko SUNSET Dual SIM 4GB White
(show image)
9372 SUNSET EUR 51,27
(excl. VAT)
EUR 61,52 (incl. VAT)
Wiko

Wiko SUNSET Dual SIM 4GB Turquoise
(show image)
9373 SUNSET  — 
Wiko

Wiko SUNSET Dual SIM 4GB Pink
(show image)
9374 SUNSET EUR 49,92
(excl. VAT)
EUR 59,90 (incl. VAT)
Country Distributor
España 1 distributor(s)
Deutschland 2 distributor(s)