location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wiha 32312 nut driver Black, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiha Check ‘Wiha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32312
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32312 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4010995323127
Category:
Tool for tightening nuts and bolts. It essentially consists of a socket attached to a shaft and cylindrical handle and is similar in appearance and use to a screwdriver.
Nut Drivers Check ‘Wiha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wiha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Wiha 32312 nut driver Black, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: Chromium-vanadium steel
  • - Hex key sizes: 1.5 mm
  • - Length: 155 mm
  • - Black, Yellow
Long product name Wiha 32312 nut driver Black, Yellow :
The long product name of Wiha 32312 nut driver Black, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Screwdriver Precision ESD, Hex nut driver, 155 mm
More>>>
Short summary description Wiha 32312 nut driver Black, Yellow:
This short summary of the Wiha 32312 nut driver Black, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Wiha 32312, Black, Yellow, Chromium-vanadium steel, 1.5 mm, 1.3 cm, 6 cm, 155 mm

Long summary description Wiha 32312 nut driver Black, Yellow:
This is an auto-generated long summary of Wiha 32312 nut driver Black, Yellow based on the first three specs of the first five spec groups.

Wiha 32312. Handle colour: Black, Yellow, Material: Chromium-vanadium steel, Hex key sizes: 1.5 mm. Handle diameter: 1.3 cm, Blade length: 6 cm, Length: 155 mm

Brand Image Product code Product Stock Price from
Wiha

Wiha 32314 nut driver Black, Yellow
(show image)
32314 32314 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 32313 nut driver Black, Yellow
(show image)
32313 32313 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)