Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Single
- - Precision screwdriver
- - Screwdrivers/bits tips included: Slot
- - Number of screwdrivers: 1
- - Number of bits: 1 pc(s)
- - Black, Yellow
Long product name Wiha 272 Single Precision screwdriver
:
Precision ESD slotted screwdriver, 3,0x50mm
The long product name of Wiha 272 Single Precision screwdriver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Precision ESD slotted screwdriver, 3,0x50mm
More>>>
Short summary description Wiha 272 Single Precision screwdriver:
This short summary of the Wiha 272 Single Precision screwdriver data-sheet is auto-generated and uses the product title and the first six key specs.
Wiha 272, 145 mm, 16 g
Long summary description Wiha 272 Single Precision screwdriver:
This is an auto-generated long summary of Wiha 272 Single Precision screwdriver based on the first three specs of the first five spec groups.
Wiha 272. Length: 145 mm, Weight: 16 g