location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wiha 269 screwdriver bit 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiha Check ‘Wiha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
269
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00583 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4010995005832
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wiha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 10:49:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Wiha 269 screwdriver bit 1 pc(s) :
The long product name of Wiha 269 screwdriver bit 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SYSTEM 4 combined ball end hex - hex reversible blade
More>>>
Short summary description Wiha 269 screwdriver bit 1 pc(s):
This short summary of the Wiha 269 screwdriver bit 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Wiha 269, 1 pc(s), Steel, 1.5mm/1.5", 120 mm, 10 g

Long summary description Wiha 269 screwdriver bit 1 pc(s):
This is an auto-generated long summary of Wiha 269 screwdriver bit 1 pc(s) based on the first three specs of the first five spec groups.

Wiha 269. Number of bits: 1 pc(s), Material: Steel, Screwdrivers/bits sizes: 1.5mm/1.5". Length: 120 mm, Weight: 10 g

Brand Image Product code Product Stock Price from
Wiha

Wiha System 4 screwdriver bit 2 pc(s)
(show image)
00585 System 4 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 269 screwdriver bit 1 pc(s)
(show image)
00584 269 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)