location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Whitenergy 05612 camera/camcorder battery Lithium-Ion (Li-Ion) 1100 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whitenergy Check ‘Whitenergy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
05612
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05612
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whitenergy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Whitenergy 05612 camera/camcorder battery Lithium-Ion (Li-Ion) 1100 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 1100 mAh
  • - Purpose: Camera
  • - 3.6 V
  • - Black
Warranty: 12 months
Long product name Whitenergy 05612 camera/camcorder battery Lithium-Ion (Li-Ion) 1100 mAh :
The long product name of Whitenergy 05612 camera/camcorder battery Lithium-Ion (Li-Ion) 1100 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1100mAh, Li-Ion, 3.6V, Nikon ENEL2
More>>>
Short summary description Whitenergy 05612 camera/camcorder battery Lithium-Ion (Li-Ion) 1100 mAh:
This short summary of the Whitenergy 05612 camera/camcorder battery Lithium-Ion (Li-Ion) 1100 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Whitenergy 05612, 1100 mAh, 3.6 V, Lithium-Ion (Li-Ion)

Long summary description Whitenergy 05612 camera/camcorder battery Lithium-Ion (Li-Ion) 1100 mAh:
This is an auto-generated long summary of Whitenergy 05612 camera/camcorder battery Lithium-Ion (Li-Ion) 1100 mAh based on the first three specs of the first five spec groups.

Whitenergy 05612. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh, Purpose: Camera. Quantity per pack: 1 pc(s)