location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Whitenergy 04084 power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whitenergy Check ‘Whitenergy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
04084
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04084 show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Whitenergy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whitenergy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 10:28:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Whitenergy 04084 power adapter/inverter Black :
The long product name of Whitenergy 04084 power adapter/inverter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC Adapter 230V - 19.5V 3.34A, connector 7.4*5.0 mm + pin, Alienware M11X, Inspiron 1110
More>>>
Short summary description Whitenergy 04084 power adapter/inverter Black:
This short summary of the Whitenergy 04084 power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Whitenergy 04084, 230 V, 50 Hz, 19.5 V, 3.34 A, Alienware M11X Inspiron 1110 Inspiron 11z Inspiron 13 Inspiron 131L Inspiron 14 Inspiron 1401..., Black

Long summary description Whitenergy 04084 power adapter/inverter Black:
This is an auto-generated long summary of Whitenergy 04084 power adapter/inverter Black based on the first three specs of the first five spec groups.

Whitenergy 04084. Input voltage: 230 V, Input frequency: 50 Hz, Output voltage: 19.5 V. Product colour: Black

Brand Image Product code Product Stock Price from
2-Power Dell PA-12 AC Adapter power adapter/inverter 65 W Black 2-Power Dell PA-12 AC Adapter power adapter/inverter 65 W Black
(show image)
PA-12 Dell PA-12 AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)
DELL 330-1650 power adapter/inverter Black DELL 330-1650 power adapter/inverter Black
(show image)
330-1650 330-1650
DELL 310-8941 power adapter/inverter 65 W Black DELL 310-8941 power adapter/inverter 65 W Black
(show image)
310-8941 310-8941
DELL 310-9048 power adapter/inverter 65 W Black DELL 310-9048 power adapter/inverter 65 W Black
(show image)
310-9048 310-9048
DELL 310-9249 power adapter/inverter Black DELL 310-9249 power adapter/inverter Black
(show image)
310-9249 310-9249
DELL 310-7866 power adapter/inverter 65 W Black DELL 310-7866 power adapter/inverter 65 W Black
(show image)
310-7866 310-7866
DELL 310-7696 power adapter/inverter 65 W DELL 310-7696 power adapter/inverter 65 W
(show image)
310-7696 310-7696
DELL 310-7251 power adapter/inverter 65 W Black DELL 310-7251 power adapter/inverter 65 W Black
(show image)
310-7251 310-7251
DELL 310-7697 power adapter/inverter 65 W Black DELL 310-7697 power adapter/inverter 65 W Black
(show image)
310-7697 310-7697
DELL 310-9438 power adapter/inverter Black DELL 310-9438 power adapter/inverter Black
(show image)
310-9438 310-9438