location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Whitenergy 1900mAh Lenovo ThinkPad X40 Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whitenergy Check ‘Whitenergy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1900mAh Lenovo ThinkPad X40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
03920
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Whitenergy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whitenergy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Whitenergy 1900mAh Lenovo ThinkPad X40 Battery :
The long product name of Whitenergy 1900mAh Lenovo ThinkPad X40 Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Battery Lenovo ThinkPad X40, 14.4V 1900mAh
More>>>
Short summary description Whitenergy 1900mAh Lenovo ThinkPad X40 Battery:
This short summary of the Whitenergy 1900mAh Lenovo ThinkPad X40 Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Whitenergy 1900mAh Lenovo ThinkPad X40, Battery

Long summary description Whitenergy 1900mAh Lenovo ThinkPad X40 Battery:
This is an auto-generated long summary of Whitenergy 1900mAh Lenovo ThinkPad X40 Battery based on the first three specs of the first five spec groups.

Whitenergy 1900mAh Lenovo ThinkPad X40. Type: Battery

Brand Image Product code Product Stock Price from
Lenovo 92P0998 laptop spare part Battery Lenovo 92P0998 laptop spare part Battery
(show image)
92P0998 92P0998 0.00
(excl. VAT)
0 (incl. VAT)
Fedco

Fedco ENERGY+ Replacement Battery f/ IBM ThinkPad X40 X41
(show image)
92P1009 ENERGY+ Replacement Battery f/ IBM ThinkPad X40 X41 0.00
(excl. VAT)
0 (incl. VAT)
Fedco

Fedco ENERGY+ Replacement Battery f/ IBM ThinkPad X40 X41
(show image)
92P1005 ENERGY+ Replacement Battery f/ IBM ThinkPad X40 X41 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Battery Li-Ion 8-Cell f ThinkPad X40 Lenovo Battery Li-Ion 8-Cell f ThinkPad X40
(show image)
92P1119 Battery Li-Ion 8-Cell f ThinkPad X40 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo THINKPAD X40 4 CELL LIION Battery Lenovo THINKPAD X40 4 CELL LIION Battery
(show image)
92P1009 THINKPAD X40 4 CELL LIION 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo THINKPAD X40 8 CELL LIION Battery Lenovo THINKPAD X40 8 CELL LIION Battery
(show image)
92P1005 THINKPAD X40 8 CELL LIION 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM THINKPAD X40 4 CELL LIION Battery
(show image)
92P1009 THINKPAD X40 4 CELL LIION 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM Battery Li-Ion 8-Cell f TP X40
(show image)
92P1005 Battery Li-Ion 8-Cell f TP X40 0.00
(excl. VAT)
0 (incl. VAT)