location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool WP66 Semi built-in 12 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WP66
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WP66IX show
Show alternative article codes used in the online market place
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2023 14:07:33
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Whirlpool WP66 Semi built-in 12 place settings:
This short summary of the Whirlpool WP66 Semi built-in 12 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool WP66, Semi built-in, Stainless steel, 12 place settings, 50 dB, 195 min, Static

Long summary description Whirlpool WP66 Semi built-in 12 place settings:
This is an auto-generated long summary of Whirlpool WP66 Semi built-in 12 place settings based on the first three specs of the first five spec groups.

Whirlpool WP66. Appliance placement: Semi built-in, Control panel colour: Stainless steel. Number of place settings: 12 place settings, Noise level: 50 dB, Cycle time: 195 min. Water consumption per cycle: 14 L, Energy consumption per cycle: 1.05 kWh, AC input voltage: 220 - 230 V. Width: 597 mm, Depth: 555 mm, Height: 820 mm. Drying class: A, Washing class: A

Design
Appliance placement *
Semi built-in
Door colour *
Not applicable
Control panel colour
Stainless steel
Performance
Noise level *
50 dB
Drying system
Static
Number of place settings *
12 place settings
Number of washing programs *
5
Cycle time *
195 min
Delayed start timer
Yes
Delay start (max)
9 h
Power
Energy consumption per cycle
1.05 kWh
Water consumption per cycle *
14 L
AC input voltage
220 - 230 V
Weight & dimensions
Depth
555 mm
Height
820 mm
Weight
50 kg
Depth with door open
115 cm
Width *
597 mm
Other features
Washing class
A
Drying class
A
Quick wash
Yes