location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool WBE 3414 TS fridge-freezer Freestanding 338 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WBE 3414 TS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WBE 3414 TS show
Show alternative article codes used in the online market place
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:59:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Whirlpool WBE 3414 TS fridge-freezer Freestanding 338 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding 338 L
  • - 225 L Fridge interior light
  • - 113 L Bottom-placed 4* 4.5 kg/24h
  • - 308 kWh 39 dB
More>>>
Short summary description Whirlpool WBE 3414 TS fridge-freezer Freestanding 338 L Stainless steel:
This short summary of the Whirlpool WBE 3414 TS fridge-freezer Freestanding 338 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool WBE 3414 TS, 338 L, N-ST, 39 dB, 4.5 kg/24h, Stainless steel

Long summary description Whirlpool WBE 3414 TS fridge-freezer Freestanding 338 L Stainless steel:
This is an auto-generated long summary of Whirlpool WBE 3414 TS fridge-freezer Freestanding 338 L Stainless steel based on the first three specs of the first five spec groups.

Whirlpool WBE 3414 TS. Total net capacity: 338 L. Door hinge: Right. Climate class: N-ST, Noise level: 39 dB. Fridge net capacity: 225 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 113 L, Freezing capacity: 4.5 kg/24h. Annual energy consumption: 308 kWh. Product colour: Stainless steel

Design
Appliance placement *
Freestanding
Product colour *
Stainless steel
Door hinge
Right
Reversible doors
Yes
Child lock
No
Built-in display *
No
Number of compressors
1
Performance
Total net capacity *
338 L
Total gross capacity
352 L
Climate class *
N-ST
Noise level *
39 dB
Fridge
Fridge net capacity *
225 L
Fridge gross capacity
227 L
Fridge interior light
Yes
No Frost (fridge) *
No
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
1
Egg balcony
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
113 L
Freezer gross capacity
125 L
Freezing capacity *
4.5 kg/24h
Freezer
Storage time during power failure *
24 h
Star rating *
4*
No Frost (freezer) *
No
Freezer number of shelves/baskets *
3
Ice cube tray
Yes
Fresh zone
Fresh zone compartment *
No
Power
Energy efficiency class (old)
A+
Annual energy consumption *
308 kWh
Connected load
150 W
AC input voltage
220 - 240 V
AC input frequency
60 Hz
Current
10 A
Weight & dimensions
Width *
640 mm
Depth *
710 mm
Height *
1945 mm
Weight *
63 kg
Other features
No Frost system
No
Multi-airflow system
No
Form factor
Upright
Anti-bacterial function
No
Door type
Double