location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool WBC3725 A+S fridge-freezer Freestanding 371 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WBC3725 A+S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WBC3725 A+S show
Show alternative article codes used in the online market place
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Whirlpool WBC3725 A+S fridge-freezer Freestanding 371 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Freestanding 371 L
  • - 245 L
  • - 126 L 4* 4.5 kg/24h
  • - 310.25 kWh 39 dB
More>>>
Short summary description Whirlpool WBC3725 A+S fridge-freezer Freestanding 371 L Silver:
This short summary of the Whirlpool WBC3725 A+S fridge-freezer Freestanding 371 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool WBC3725 A+S, 371 L, 39 dB, 4.5 kg/24h, Silver

Long summary description Whirlpool WBC3725 A+S fridge-freezer Freestanding 371 L Silver:
This is an auto-generated long summary of Whirlpool WBC3725 A+S fridge-freezer Freestanding 371 L Silver based on the first three specs of the first five spec groups.

Whirlpool WBC3725 A+S. Total net capacity: 371 L, Noise level: 39 dB. Fridge net capacity: 245 L, Fridge number of shelves/baskets: 4. Freezer net capacity: 126 L, Freezing capacity: 4.5 kg/24h. Annual energy consumption: 310.25 kWh. Product colour: Silver

Design
Appliance placement *
Freestanding
Product colour *
Silver
Performance
Total net capacity *
371 L
Total gross capacity
385 L
Noise level *
39 dB
Fridge
Fridge net capacity *
245 L
Fridge number of shelves/baskets *
4
Egg balcony
Yes
Freezer
Freezer net capacity *
126 L
Freezing capacity *
4.5 kg/24h
Storage time during power failure *
24 h
Star rating *
4*
Freezer
Freezer number of shelves/baskets *
2
Ergonomics
Door open alarm
Yes
Power
Annual energy consumption *
310.25 kWh
Energy usage
0.85 kWh/24h
Weight & dimensions
Width *
595 mm
Depth *
680 mm
Height *
1895 mm
Other features
Defrost function
Yes
Built-in freezer
Yes
Fridge number of compressors
1
Power requirements
220 - 240 V, 50 Hz, 16 A
Anti-bacterial function
Yes