location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool WBC 3C26 PF X dishwasher Semi built-in 14 place settings E

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WBC 3C26 PF X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WBC 3C26 PF X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437203800
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (10.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Whirlpool WBC 3C26 PF X user manual (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool WBC 3C26 PF X dishwasher Semi built-in 14 place settings E
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full size (60 cm) Semi built-in
  • - 14 place settings
  • - Energy efficiency class: E
  • - Energy consumption per 100 cycles: 95 kWh
  • - Noise emission class: C 46 dB
  • - Auto 50-60°C, Eco 50°C, Glass/Delicate, Intensive, Night, Pre-wash, Quick
  • - AquaStop function Overflow protection 24 h Delayed start timer
More>>>
Short summary description Whirlpool WBC 3C26 PF X dishwasher Semi built-in 14 place settings E:
This short summary of the Whirlpool WBC 3C26 PF X dishwasher Semi built-in 14 place settings E data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool WBC 3C26 PF X, Semi built-in, Full size (60 cm), Black, Stainless steel, Buttons, LED, 1.3 m

Long summary description Whirlpool WBC 3C26 PF X dishwasher Semi built-in 14 place settings E:
This is an auto-generated long summary of Whirlpool WBC 3C26 PF X dishwasher Semi built-in 14 place settings E based on the first three specs of the first five spec groups.

Whirlpool WBC 3C26 PF X. Appliance placement: Semi built-in, Product size: Full size (60 cm), Control panel colour: Black, Stainless steel. Number of place settings: 14 place settings, Noise emission class: C, Noise level: 46 dB. Backlight colour: White. Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 95 kWh. Width: 595 mm, Depth: 570 mm, Height: 820 mm

Design
Appliance placement *
Semi built-in
Product size *
Full size (60 cm)
Custom panel-ready *
Yes
Door colour *
Not applicable
Control panel colour
Black, Stainless steel
Control type
Buttons
Built-in display *
Yes
Display type
LED
Built-in water softener
Yes
Cord length
1.3 m
Inlet hose length
1.5 m
Outlet hose length
2 m
Water fill
Cold, Hot
Baskets adjustable placement
Upper
Upper basket adjustable height
Yes
Tub material
Stainless steel
Door panel included
No
Performance
Noise level *
46 dB
Dishwashing programs *
Auto 50-60°C, Eco 50°C, Glass/Delicate, Intensive, Night, Pre-wash, Quick
Drying system
Static
Number of place settings *
14 place settings
Number of washing programs *
8
Noise emission class *
C
Number of temperature settings
3
Temperature (max) *
65 °C
Cycle time *
220 min
Integrated timer
Yes
Delayed start timer
Yes
Delay start (max)
24 h
AquaStop function *
Yes
AquaSensor function
Yes
Overflow protection *
Yes
Ergonomics
Self-cleaning filter
Yes
Ergonomics
Child lock
No
Adjustable feet
Yes
Remaining time indication
Yes
Buzzer
Yes
LED backlight
Yes
Backlight colour
White
Salt indicator
Yes
Rinse aid indicator
Yes
Power
Energy efficiency scale
A to G
Energy efficiency class *
E
Energy consumption per cycle
0.93 kWh
Water consumption per cycle *
9.5 L
Energy consumption per 100 cycles *
95 kWh
Connected load
1900 W
Power consumption (off)
0.5 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Weight & dimensions
Depth
570 mm
Height
820 mm
Weight
35.5 kg
Installation compartment width
60 cm
Installation compartment depth
57 cm
Installation compartment height (min)
82 cm
Installation compartment height (max)
90 cm
Width *
595 mm
Packaging data
Package width
650 mm
Package depth
675 mm
Package height
910 mm
Package weight
37.5 kg