location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool TDLR65211 washing machine Top-load 6.5 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TDLR65211
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TDLR65211
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437727191
Category:
Machines used for washing clothes.
Washing Machines Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2021 17:08:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Whirlpool TDLR65211 washing machine Top-load 6.5 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Top-load 6.5 kg 1200 RPM White
  • - Built-in display
  • - Hygiene/anti-allergy, Black, Cotton, Eco, Synthetics, Delicate/silk
  • - Foam control system
  • - Delayed start timer
  • - Spin-drying class: B
  • - 76 dB
Warranty: -
Long product name Whirlpool TDLR65211 washing machine Top-load 6.5 kg 1200 RPM White :
The long product name of Whirlpool TDLR65211 washing machine Top-load 6.5 kg 1200 RPM White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40cm, 6.5 kg, 1200ot/min, 164kWh, 59dB, A+++, White, 62kg
More>>>
Short summary description Whirlpool TDLR65211 washing machine Top-load 6.5 kg 1200 RPM White:
This short summary of the Whirlpool TDLR65211 washing machine Top-load 6.5 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool TDLR65211, Top-load, 6.5 kg, B, 76 dB, 1200 RPM, 8800 L

Long summary description Whirlpool TDLR65211 washing machine Top-load 6.5 kg 1200 RPM White:
This is an auto-generated long summary of Whirlpool TDLR65211 washing machine Top-load 6.5 kg 1200 RPM White based on the first three specs of the first five spec groups.

Whirlpool TDLR65211. Loading type: Top-load. Rated capacity: 6.5 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual water consumption washing: 8800 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Design
Appliance placement *
Freestanding
Loading type *
Top-load
Product colour *
White
Built-in display *
Yes
Door hinge *
Up
Drum material
Stainless steel
Drum volume
42 L
Performance
Rated capacity *
6.5 kg
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Noise level (spin) *
76 dB
Noise level (wash) *
59 dB
Delayed start timer *
Yes
Washing programs *
Hygiene/anti-allergy, Black, Cotton, Eco, Synthetics, Delicate/silk
Foam control system *
Yes
Power
Energy efficiency class (old)
A+++
Energy consumption washing per cycle
164 kWh
AC input voltage
220 - 230 V
AC input frequency
50 Hz
Weight & dimensions
Width
400 mm
Depth
600 mm
Height
900 mm
Weight
62 kg
Packaging data
Package width
440 mm
Package depth
700 mm
Package height
950 mm
Package weight
64 kg
Other features
Washing class
A
Annual water consumption washing
8800 L
Brand Image Product code Product Stock Price from
Whirlpool TDLR 70231 washing machine Top-load 7 kg 1200 RPM White Whirlpool TDLR 70231 washing machine Top-load 7 kg 1200 RPM White
(show image)
TDLR70231 TDLR 70231 0.00
(excl. VAT)
0 (incl. VAT)