location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool PACW12HP portable air conditioner 64 dB Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PACW12HP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PACW12HP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437223662
Category:
Small portable air-conditioning (AC) unit
Portable Air Conditioners Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:48:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Whirlpool PACW12HP portable air conditioner 64 dB Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey, White Monobloc mobile air conditioner
  • - 64 dB Cooling, Dehumidifying, Heating
  • - Energy efficiency class (cooling): A 3500 W
  • - 2000 W
More>>>
Short summary description Whirlpool PACW12HP portable air conditioner 64 dB Grey, White:
This short summary of the Whirlpool PACW12HP portable air conditioner 64 dB Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool PACW12HP, A, 1.3 kWh, Grey, White, 448 mm, 400 mm, 744 mm

Long summary description Whirlpool PACW12HP portable air conditioner 64 dB Grey, White:
This is an auto-generated long summary of Whirlpool PACW12HP portable air conditioner 64 dB Grey, White based on the first three specs of the first five spec groups.

Whirlpool PACW12HP. Energy efficiency class (cooling): A, Hourly energy consumption (cooling): 1.3 kWh. Product colour: Grey, White. Width: 448 mm, Depth: 400 mm, Height: 744 mm

Technical details
Type *
Monobloc mobile air conditioner
Air conditioner functions *
Cooling, Dehumidifying, Heating
Cooling capacity (max) *
3500 BTU/h
Cooling capacity in watts (nominal) *
3500 W
Heating capacity in watts (nominal) *
2000 W
Cooling energy efficiency (EER, W/W) *
2.6
Number of speeds
3
Dehumidifying capacity
1.4 l/h
Noise level *
64 dB
Suitable for room area up to
20 m²
Refrigerating medium
R410A
Timer
Yes
Sleep mode
Yes
Water tank full indicator
Yes
Power
Energy efficiency class (cooling) *
A
Hourly energy consumption (cooling) *
1.3 kWh
Design
Product colour *
Grey, White
Weight & dimensions
Width
448 mm
Depth
400 mm
Height
744 mm
Weight
35.5 kg
Package width
505 mm
Package depth
458 mm
Package height
890 mm
Package weight
40.5 kg
Packaging content
Manual
Yes
Warranty card
Yes
Remote control included
Yes