location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool Newport tumble dryer Freestanding Front-load 8 kg B White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Newport
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NEWPORT
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 14:58:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Whirlpool Newport tumble dryer Freestanding Front-load 8 kg B White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg White
  • - Condensation
  • - Energy efficiency class: B
More>>>
Short summary description Whirlpool Newport tumble dryer Freestanding Front-load 8 kg B White:
This short summary of the Whirlpool Newport tumble dryer Freestanding Front-load 8 kg B White data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool Newport, Freestanding, Front-load, Condensation, White, Rotary, 8 kg

Long summary description Whirlpool Newport tumble dryer Freestanding Front-load 8 kg B White:
This is an auto-generated long summary of Whirlpool Newport tumble dryer Freestanding Front-load 8 kg B White based on the first three specs of the first five spec groups.

Whirlpool Newport. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg. Energy efficiency class: B. Depth: 600 mm, Width: 620 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Condensation
Product colour *
White
Control type *
Rotary
Performance
Rated capacity *
8 kg
Power
Energy efficiency class *
B
Weight & dimensions
Width
620 mm
Depth *
600 mm
Height
850 mm