Whirlpool logo

Whirlpool Montana 1600 washing machine Front-load 6 kg 1600 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74412
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Whirlpool Montana 1600 washing machine Front-load 6 kg 1600 RPM White:

Whirlpool Montana 1600, Front-load, 6 kg, A, 1600 RPM, White

Long summary description Whirlpool Montana 1600 washing machine Front-load 6 kg 1600 RPM White:

Whirlpool Montana 1600. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: A. Washing class: A. Noise level (wash): 55 dB, Maximum spin speed: 1600 RPM. Product colour: White. Width: 595 mm, Depth: 580 mm, Height: 845 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.