Whirlpool logo

Whirlpool BLF8121W fridge-freezer Freestanding 339 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75870
Info modified on:
27 May 2024, 12:13:47
Long product name Whirlpool BLF8121W fridge-freezer Freestanding 339 L White:

A+, N-T, 339L, 111L, 228L, 150W, 309kWh

Whirlpool BLF8121W fridge-freezer Freestanding 339 L White:

6TH SENSE
Up to 30% energy savings. 6TH SENSE technology monitors the temperature inside your freezer, and automatically boosts freezing only when required. Cost-effective and eco-friendly.


EFFORTLESS INSTALLATION
Effortless installation. This Whirlpool Fridge Freezer is designed to be effortlessly installed and positioned in any corner, or side-to-wall, providing you maximum flexibility.


FAST COOLING
Fast cooling. The temperature inside your refrigerator drops immediately, when new food is stored. Built-in sensors automatically adjust cooling temperature, ensuring low energy consumption and prolonged freshness.

ELECTRONIC CONTROL SYSTEM
Pitch-perfect performance. This Whirlpool Fridge Freezer features an Electronic control system that ensures correct parameter settings at all times, providing the ideal performance and temperature control.


LED LIGHTING
Perfect illumination. Energy-efficient LEDs spread light evenly throughout the refrigerator cavity, making it easier to find what you're looking for.

SLIDER ON FRIDGE DRAWER
Smooth motion. This Whirlpool Fridge Freezer includes a fridge drawer on a slider, ensuring a soft, smooth and effortless motion.

Short summary description Whirlpool BLF8121W fridge-freezer Freestanding 339 L White:

Whirlpool BLF8121W, 339 L, N-T, 38 dB, 5 kg/24h, White

Long summary description Whirlpool BLF8121W fridge-freezer Freestanding 339 L White:

Whirlpool BLF8121W. Total net capacity: 339 L. Door hinge: Right. Climate class: N-T, Noise level: 38 dB. Fridge net capacity: 228 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h. Annual energy consumption: 309 kWh. Product colour: White

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.