location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool B TNF 5323 OX fridge-freezer Freestanding 444 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B TNF 5323 OX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B TNF 5323 OX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437203909
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:06:54
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DAILY REFERENCE GUIDE (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool B TNF 5323 OX fridge-freezer Freestanding 444 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding 444 L
  • - 300 L No Frost (fridge) Multi-Airflow system (fridge) LED Fridge interior light
  • - 144 L Bottom-placed No Frost (freezer) 4* 12 kg/24h
  • - 216 kWh 39 dB
More>>>
Short summary description Whirlpool B TNF 5323 OX fridge-freezer Freestanding 444 L Stainless steel:
This short summary of the Whirlpool B TNF 5323 OX fridge-freezer Freestanding 444 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool B TNF 5323 OX, 444 L, No Frost (fridge), SN-T, 12 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Whirlpool B TNF 5323 OX fridge-freezer Freestanding 444 L Stainless steel:
This is an auto-generated long summary of Whirlpool B TNF 5323 OX fridge-freezer Freestanding 444 L Stainless steel based on the first three specs of the first five spec groups.

Whirlpool B TNF 5323 OX. Total net capacity: 444 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 300 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 144 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 216 kWh. Product colour: Stainless steel

Design
Appliance placement *
Freestanding
Product colour *
Stainless steel
Door hinge
Right
Reversible doors
Yes
Child lock
Yes
Control type
Buttons
Built-in display *
Yes
Refrigerating medium
R600a
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
444 L
Total gross capacity
487 L
Climate class *
SN-T
Minimum operating temperature
10 °C
Maximum operating temperature
43 °C
Noise level *
39 dB
Fridge
Fridge net capacity *
300 L
Fridge gross capacity
330 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Automatic defrost (fridge)
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
1
Fridge door balconies
3
Bottle rack
Yes
Anti-bacterial coating
Yes
Super Cool function *
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
144 L
Freezer gross capacity
162 L
Freezer
Freezing capacity *
12 kg/24h
Storage time during power failure *
18 h
Star rating *
4*
No Frost (freezer) *
Yes
Automatic defrost (freezer)
Yes
Freezer number of shelves/baskets *
3
Fast freeze function *
Yes
Fresh zone
Fresh zone compartment *
Yes
Fresh zone compartment net capacity
27 L
Ergonomics
Door open alarm
Yes
Temperature alarm
Yes
Adjustable feet
Yes
Cord length
2.17 m
Power
Energy efficiency class (old)
A+++
Energy efficiency scale
A+++ to D
Annual energy consumption *
216 kWh
Connected load
100 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
1.1 A
Power source
Electric
Power plug type
Type F (CEE 7/4)
Weight & dimensions
Width *
700 mm
Depth *
755 mm
Height *
1950 mm
Weight *
84 kg
Packaging data
Package width
750 mm
Package depth
780 mm
Package height
2015 mm
Package weight
88 kg
Country Distributor
Belgium 1 distributor(s)