EU Energy Label
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Grey Freestanding 450 L
- - 302 L No Frost (fridge)
- - 148 L Bottom-placed No Frost (freezer) 4* 12 kg/24h
- - 418 kWh 43 dB
More>>>
Short summary description Whirlpool B TNF 5011 OX fridge-freezer Freestanding 450 L Grey:
This short summary of the Whirlpool B TNF 5011 OX fridge-freezer Freestanding 450 L Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Whirlpool B TNF 5011 OX, 450 L, No Frost (fridge), SN-T, 43 dB, 12 kg/24h, Grey
Long summary description Whirlpool B TNF 5011 OX fridge-freezer Freestanding 450 L Grey:
This is an auto-generated long summary of Whirlpool B TNF 5011 OX fridge-freezer Freestanding 450 L Grey based on the first three specs of the first five spec groups.
Whirlpool B TNF 5011 OX. Total net capacity: 450 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 302 L, No Frost (fridge), Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 148 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Annual energy consumption: 418 kWh. Product colour: Grey