Whirlpool logo

Whirlpool Laundry dryer AWZ 7460 tumble dryer Freestanding Front-load 6 kg White

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84603
Info modified on:
18 Jun 2025, 15:33:22
Short summary description Whirlpool Laundry dryer AWZ 7460 tumble dryer Freestanding Front-load 6 kg White:

Whirlpool Laundry dryer AWZ 7460, Freestanding, Front-load, White, Rotary, 1.50 m, 6 kg

Long summary description Whirlpool Laundry dryer AWZ 7460 tumble dryer Freestanding Front-load 6 kg White:

Whirlpool Laundry dryer AWZ 7460. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 6 kg, Noise level: 67 dB. Energy consumption: 3.84 kWh. Depth: 596 mm, Width: 600 mm, Height: 855 mm. Energy efficiency class (old): C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.