Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool AWZ7356 freestanding Front-load 6kg C White tumble dryer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AWZ7356
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AWZ7356
Category
Machines used for drying clothes and sheets.
tumble dryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8721
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 20 Nov 2017 03:26:03
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Whirlpool AWZ7356 freestanding Front-load 6kg C White tumble dryer:
This short summary of the Whirlpool AWZ7356 freestanding Front-load 6kg C White tumble dryer data-sheet is auto-generated and uses the product title and the first six key specs.
Whirlpool AWZ7356, Freestanding, Front-load, Condensation, White, Rotary, 6 kg
Long summary description Whirlpool AWZ7356 freestanding Front-load 6kg C White tumble dryer :

Whirlpool AWZ7356. Case design: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 6 kg. Energy efficiency class: C. Width: 600 mm, Depth: 620 mm, Height: 850 mm. Water consumption per cycle: 5.1 L

This is an auto-generated long summary of Whirlpool AWZ7356 freestanding Front-load 6kg C White tumble dryer based on the first three specs of the first five spec groups.
Design
Case design *
The design of the protective casing for the device.
Freestanding
Loading type *
The way in which the device is loaded e.g. front load, top load.
Front-load
Drying system *
The way in which moisture is removed by the device.
Condensation
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Control type *
The way in which the device is controlled.
Rotary
Performance
Drum capacity *
The amount of clothes that the washing machine drum can hold.
6 kg
Quantity of drying programs
9
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
600 mm
Depth *
The distance from the front to the back of something.
620 mm
Height *
The measurement of the product from head to foot or from base to top.
850 mm
Other features
Water consumption per cycle
The amount of water, usually measured in litres, that the device uses with every wash.
5.1 L
X