Whirlpool logo

Whirlpool AWZ 3303 tumble dryer Freestanding Front-load 6 kg White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109855
Info modified on:
18 Jun 2025, 14:15:03
Short summary description Whirlpool AWZ 3303 tumble dryer Freestanding Front-load 6 kg White:

Whirlpool AWZ 3303, Freestanding, Front-load, White, Right, 6 kg, 65 dB

Long summary description Whirlpool AWZ 3303 tumble dryer Freestanding Front-load 6 kg White:

Whirlpool AWZ 3303. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 6 kg, Noise level: 65 dB. Connected load: 2500 W. Depth: 596 mm, Width: 600 mm, Height: 850 mm. Energy efficiency class (old): C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.