Whirlpool logo

Whirlpool AWE 6100 washing machine Top-load 5 kg 1000 RPM White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142810
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Whirlpool AWE 6100 washing machine Top-load 5 kg 1000 RPM White:

Whirlpool Washing machine AWE 6100, Top-load, 5 kg, C, 1000 RPM, White

Long summary description Whirlpool AWE 6100 washing machine Top-load 5 kg 1000 RPM White:

Whirlpool Washing machine AWE 6100. Loading type: Top-load. Rated capacity: 5 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.